ASTM International - ASTM D5373-14

Standard Test Methods for Determination of Carbon, Hydrogen and Nitrogen in Analysis Samples of Coal and Carbon in Analysis Samples of Coal and Coke

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2014
Status: inactive
Page Count: 11
ICS Code (Solid fuels): 75.160.10
significance And Use:

4.1 Carbon and hydrogen values can be used to determine the amount of oxygen (air) required in combustion processes and for calculation of the efficiency of combustion processes.

4.2 Carbon... View More

scope:

1.1 Test Method A covers the determination of carbon in the range of 54.9 % to 84.7 %, hydrogen in the range of 3.25 % to 5.10 %, and nitrogen in the range of 0.57 % to 1.80 % in the analysis samples (7.1) of coal.

1.1.1 Test Method B covers the determination of carbon in analysis samples of coal in the range of 58.0 % to 84.2 %, and carbon in analysis samples of coke in the range of 86.3 % to 95.2 %.

Note 1-The coals included in the interlaboratory study employed to derive the precision statement for this standard cover ASTM rank lignite A to low volatile bituminous. Additional information concerning the composition of these coals appears in Annex A5. The cokes used in the interlaboratory study employed to derive the precision statement for coke included an equal number of met cokes and pet cokes.

1.2 All percentages are percent mass fractions unless otherwise noted.

1.3 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

April 1, 2021
Standard Test Methods for Determination of Carbon, Hydrogen and Nitrogen in Analysis Samples of Coal and Carbon in Analysis Samples of Coal and Coke
1.1 Test Method A covers the determination of carbon in the range of 54.9 % to 84.7 %, hydrogen in the range of 3.26 % to 5.08 %, and nitrogen in the range of 0.57 % to 1.76 % in analysis samples...
September 1, 2016
Standard Test Methods for Determination of Carbon, Hydrogen and Nitrogen in Analysis Samples of Coal and Carbon in Analysis Samples of Coal and Coke
A description is not available for this item.
ASTM D5373-14
March 1, 2014
Standard Test Methods for Determination of Carbon, Hydrogen and Nitrogen in Analysis Samples of Coal and Carbon in Analysis Samples of Coal and Coke
1.1 Test Method A covers the determination of carbon in the range of 54.9 % to 84.7 %, hydrogen in the range of 3.25 % to 5.10 %, and nitrogen in the range of 0.57 % to 1.80 % in the analysis samples...
March 1, 2014
Standard Test Methods for Determination of Carbon, Hydrogen and Nitrogen in Analysis Samples of Coal and Carbon in Analysis Samples of Coal and Coke
1.1 Test Method A covers the determination of carbon in the range of 54.9 % to 84.7 %, hydrogen in the range of 3.25 % to 5.10 %, and nitrogen in the range of 0.57 % to 1.80 % in the analysis samples...
March 1, 2014
Standard Test Methods for Determination of Carbon, Hydrogen and Nitrogen in Analysis Samples of Coal and Carbon in Analysis Samples of Coal and Coke
1.1 Test Method A covers the determination of carbon in the range of 54.9 % to 84.7 %, hydrogen in the range of 3.25 % to 5.10 %, and nitrogen in the range of 0.57 % to 1.80 % in the analysis samples...
October 15, 2013
Standard Test Methods for Determination of Carbon, Hydrogen and Nitrogen in Analysis Samples of Coal and Carbon in Analysis Samples of Coal and Coke
1.1 Test Method A covers the determination of carbon in the range of 54.9 % to 84.7 %, hydrogen in the range of 3.25 % to 5.10 %, and nitrogen in the range of 0.57 % to 1.80 % in the analysis samples...
February 1, 2008
Standard Test Methods for Instrumental Determination of Carbon, Hydrogen, and Nitrogen in Laboratory Samples of Coal
1.1 This test method covers the instrumental the determination of carbon in the range of 54.9 % m/m to 84.7 % m/m, hydrogen in the range of 3.25 % m/m to 5.10 % m/m, and nitrogen in the range of 0.57...
May 1, 2007
Test Methods for Instrumental Determination of Carbon, Hydrogen, and Nitrogen in Laboratory Samples of Coal and Coke
1.1 These test methods cover the instrumental determination of carbon, hydrogen, and nitrogen in laboratory samples of coal and coke prepared in accordance with Test Methods D 2013 and D 346. 1.2...
September 10, 2002
Standard Test Methods for Instrumental Determination of Carbon, Hydrogen, and Nitrogen in Laboratory Samples of Coal and Coke
1.1 These test methods cover the instrumental determination of carbon, hydrogen, and nitrogen in laboratory samples of coal and coke prepared in accordance with Test Methods D 2013 and D 346. 1.2...
March 15, 1993
Standard Test Methods for Instrumental Determination of Carbon, Hydrogen, and Nitrogen in Laboratory Samples of Coal and Coke
1.1 These test methods cover the instrumental determination of carbon, hydrogen, and nitrogen in laboratory samples of coal and coke prepared in accordance with Test Methods D 2013 and D 346. 1.2...
January 1, 1993
Standard Test Methods for Instrumental Determination of Carbon, Hydrogen, and Nitrogen in Laboratory Samples of Coal and Coke
1.1 These test methods cover the instrumental determination of carbon, hydrogen, and nitrogen in laboratory samples of coal and coke prepared in accordance with Test Methods D2013 and D346. 1.2...
Advertisement