ASTM International - ASTM B435-06(2011)e1

Standard Specification for UNS N06002, UNS N06230, UNS N12160, and UNS R30556 Plate, Sheet, and Strip

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2011
Status: inactive
Page Count: 3
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

1.1 This specification2 covers alloys UNS N06002, UNS N06230, UNS N12160, and UNS R30556* in the form of rolled plate, sheet, and strip for heat-resisting and general corrosive service.

1.2 The following products are covered under this specification:

1.2.1 Sheet and Strip-Hot- or cold-rolled, annealed, and descaled unless solution annealing is performed in an atmosphere yielding a bright finish.

1.2.2 Plate-Hot-rolled, solution-annealed, and descaled.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers alloys UNS N06002, UNS N06230, UNS N12160, and UNS R30556 in the form of rolled plate, sheet, and strip for heat-resisting and general corrosive service. The material... View More

Document History

October 1, 2022
Standard Specification for Heat and Corrosion Resistant High Temperature Alloy Plate, Sheet, and Strip
1.1 This specification2 covers alloys in the form of rolled plate, sheet, and strip that are typically used for (though not limited) heat-resisting and general corrosive service. 1.2 Alloys that can...
June 1, 2016
Standard Specification for UNS N06002, UNS N06230, UNS N12160, and UNS R30556 Plate, Sheet, and Strip
1.1 This specification2 covers alloys UNS N06002, UNS N06230, UNS N12160, and UNS R305563 in the form of rolled plate, sheet, and strip for heat-resisting and general corrosive service. 1.2 The...
June 1, 2011
Standard Specification for UNS N06002, UNS N06230, UNS N12160, and UNS R30556 Plate, Sheet, and Strip
1.1 This specification covers alloys UNS N06002, UNS N06230, UNS N12160, and UNS R30556* in the form of rolled plate, sheet, and strip for heat-resisting and general corrosive service. 1.2 The...
ASTM B435-06(2011)e1
June 1, 2011
Standard Specification for UNS N06002, UNS N06230, UNS N12160, and UNS R30556 Plate, Sheet, and Strip
1.1 This specification2 covers alloys UNS N06002, UNS N06230, UNS N12160, and UNS R30556* in the form of rolled plate, sheet, and strip for heat-resisting and general corrosive service. 1.2 The...
June 1, 2006
Standard Specification for UNS N06002, UNS N06230, UNS N12160, and UNS R30556 Plate, Sheet, and Strip
1.1 This specification covers alloys UNS N06002, UNS N06230, UNS N12160, and UNS R30556* in the form of rolled plate, sheet, and strip for heat-resisting and general corrosive service. 1.2 The...
June 10, 2003
Standard Specification for UNS N06002, UNS N06230, UNS N12160, and UNS R30556 Plate, Sheet, and Strip
1.1 This specification covers alloys UNS N06002, UNS N06230, UNS N12160, and UNS R30556* in the form of rolled plate, sheet, and strip for heat-resisting and general corrosive service. 1.2 The...
October 10, 1998
Standard Specification for UNS N06002, UNS N06230, UNS N12160, and UNS R30556 Plate, Sheet, and Strip
1.1 This specification covers alloys UNS N06002, UNS N06230, UNS N12160, and UNS R30556* in the form of rolled plate, sheet, and strip for heat-resisting and general corrosive service. 1.2 The...
Advertisement