ASTM International - ASTM F492-95

Standard Specification for Propylene and Polypropylene (PP) Plastic-Lined Ferrous Metal Pipe and Fittings (Withdrawn 2004)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1995
Status: inactive
Page Count: 5
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Metal fittings): 23.040.40
scope:

1.1 This specification covers factory-made propylene and polypropylene (PP) plastic-lined ferrous metal pipe and fittings, primarily intended for conveying corrosive liquids and gases. Requirements for materials, workmanship, dimensions, design, construction, working pressures and temperatures, test methods, and markings are included.

Note 1-In this specification, propylene plastics cover those materials defined as both polypropylene plastics and propylene plastics in Definitions D883. Both materials are identified as "PP" on the product. Note that this is at variance with Abbreviations D1600, where PP is the abbreviation for polypropylene. Note 2-This specification does not include products coated with PP nor does it define the suitability of PP-lined components in chemical environments.

1.2 The ferrous piping products shall meet the requirements of the relevant specifications listed in 1.2.1. Nominal sizes from 1/2 through 12 in. in Class 125, 150, and 300-psi are covered.

Note 3-The PP sealing faces may prevent achievement of the full pressure rating of the ferrous housings. For pressure limitations, the manufacturer should be consulted. Note 4-Flanged fittings are not available in sizes 1/2 and 3/4.

1.2.1 For Ferrous Pipe:

ASTM Title of Specification Designation Pipe, Steel, Black and Hot-Dipped, Zinc-Coated, Welded and A 53 Seamless (Types E and S) Seamless Carbon Steel Pipe for High-Temperature Service A 106 Electric-Resistance Welded Steel Pipe A 135 Electric-Welded Low-Carbon Steel Pipe for the Chemical A 587 Industry Seamless and Welded Austenitic Stainless Steel Pipe A 312 Electric-Resistance Welded Carbon and Alloy Steel Mechanical A 513 Tubing :et

1.2.2 For Ferrous Flanges:

:bt ASTM Title of Specification Designation Gray Iron Castings A 48 Forgings, Carbon Steel, for Piping Components A 105 Gray Iron Castings for Valves, Flanges, and Pipe Fittings A 126 Forgings, Carbon Steel, for General-Purpose Piping A 181 Forged or Rolled Alloy-Steel Pipe Flanges, Forged Fittings, A 182 and Valves and Parts for High-Temperature Service Carbon-Steel Castings Suitable for Fusion Welding for High- A 216 Temperature Service (Grade WCB). Gray Iron Castings for Pressure-Containing Parts for A 278 Temperatures Up to 650

Document History

ASTM F492-95
January 1, 1995
Standard Specification for Propylene and Polypropylene (PP) Plastic-Lined Ferrous Metal Pipe and Fittings (Withdrawn 2004)
1.1 This specification covers factory-made propylene and polypropylene (PP) plastic-lined ferrous metal pipe and fittings, primarily intended for conveying corrosive liquids and gases. Requirements...
Advertisement