ASTM International - ASTM D7471-09(2014)

Standard Specification for CPT-Fluoropolymer Molding and Extrusion Materials

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2014
Status: inactive
Page Count: 3
ICS Code (Thermoplastic materials): 83.080.20
scope:

1.1 This specification covers copolymers of chlorotrifluoroethylene, perfluoroalkoxy, and tetrafluoroethylene and are suitable for extrusion, compression, and injection molding.

1.2 This specification does not cover blended materials and does not cover recycled materials.

1.3 The values stated in SI units as detailed in IEEE/ASTM SI-10 are to be regarded as the standard. The values given in parentheses are for information only.

1.4 The following safety hazards caveat pertains only to the test method portion, Section 11, of this specification.This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1-There is no known ISO equivalent to this standard.

abstract:

This specification addresses the physical properties of copolymers of chlorotrifluoroethylene, perfluoroalkoxy, and tetrafluoroethylene that are suitable for extrusion, compression, and... View More

Document History

May 1, 2019
Standard Specification for CPT-Fluoropolymer Molding and Extrusion Materials
1.1 This specification covers copolymers of chlorotrifluoroethylene, perfluoroalkoxy, and tetrafluoroethylene and are suitable for extrusion, compression, and injection molding. 1.2 This...
ASTM D7471-09(2014)
March 1, 2014
Standard Specification for CPT-Fluoropolymer Molding and Extrusion Materials
1.1 This specification covers copolymers of chlorotrifluoroethylene, perfluoroalkoxy, and tetrafluoroethylene and are suitable for extrusion, compression, and injection molding. 1.2 This...
June 1, 2009
Standard Specification for CPT-Fluoropolymer Molding and Extrusion Materials
1.1 This specification covers copolymers of chlorotrifluoroethylene, perfluoroalkoxy, and tetrafluoroethylene and are suitable for extrusion, compression, and injection molding. 1.2 This...
Advertisement