ASTM International - ASTM D2163-14e1
Standard Test Method for Determination of Hydrocarbons in Liquefied Petroleum (LP) Gases and Propane/Propene Mixtures by Gas Chromatography
| Organization: | ASTM International |
| Publication Date: | 1 January 2014 |
| Status: | inactive |
| Page Count: | 12 |
| ICS Code (Gaseous fuels): | 75.160.30 |
significance And Use:
5.1 The hydrocarbon component distribution of liquefied petroleum gases and propene mixtures is often required for end-use sale of this material. Applications such as chemical feed stocks or fuel... View More
scope:
1.1 This test method covers the quantitative determination of individual hydrocarbons in liquefied petroleum (LP) gases and mixtures of propane and propene, excluding high-purity propene in the range of C1 to C5. Component concentrations are determined in the range of 0.01 to 100 volume percent.
1.2 This test method does not fully determine hydrocarbons heavier than C5 and non-hydrocarbon materials, and additional tests may be necessary to fully characterize an LPG sample.
1.3 The values stated in SI units are to be regarded as standard. The values given in parentheses are for information only.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History