ASTM International - ASTM D3595-14

Standard Specification for Polychlorotrifluoroethylene (PCTFE) Extruded Plastic Sheet and Film

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2014
Status: inactive
Page Count: 3
ICS Code (Films and sheets): 83.140.10
scope:

1.1 This specification covers extruded sheet and film in thicknesses from 0.015 to 0.25 mm (0.0006 to 0.01 in.).

1.2 The values stated in SI units shall be regarded as the standard.

1.3 The following precautionary statement pertains only to the test methods portion, Section 9 of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1-There is no known ISO equivalent to this standard.

abstract:

This specification covers four types of polychlorotrifluoroethylene extruded plastic sheet and film: Type I - a transparent film with high and low moisture vapor transmission rate; Type II... View More

Document History

July 1, 2025
Standard Specification for Polychlorotrifluoroethylene (PCTFE) Extruded Plastic Film
1.1 This specification covers extruded film from PCTFE Fluoropolymer resins which are cited in Specification D1430. 1.2 This specification covers extruded film in thicknesses from 0.015 to 0.25 mm...
May 1, 2019
Standard Specification for Polychlorotrifluoroethylene (PCTFE) Extruded Plastic Sheet and Film
1.1 This specification covers extruded sheet and film in thicknesses from 0.015 to 0.25 mm (0.0006 to 0.01 in.). 1.2 The values stated in SI units shall be regarded as the standard. 1.3 The...
May 1, 2019
Standard Specification for Polychlorotrifluoroethylene (PCTFE) Extruded Plastic Sheet and Film
1.1 This specification covers extruded sheet and film in thicknesses from 0.015 to 0.25 mm (0.0006 to 0.01 in.). 1.2 The values stated in SI units shall be regarded as the standard. 1.3 The...
ASTM D3595-14
March 1, 2014
Standard Specification for Polychlorotrifluoroethylene (PCTFE) Extruded Plastic Sheet and Film
1.1 This specification covers extruded sheet and film in thicknesses from 0.015 to 0.25 mm (0.0006 to 0.01 in.). 1.2 The values stated in SI units shall be regarded as the standard. 1.3 The...
September 1, 2007
Standard Specification for Polychlorotrifluoroethylene (PCTFE) Extruded Plastic Sheet and Film
This specification covers four types of polychlorotrifluoroethylene extruded plastic sheet and film: Type I - a transparent film with high and low moisture vapor transmission rate; Type II - a...
March 10, 2002
Standard Specification for Polychlorotrifluoroethylene (PCTFE) Extruded Plastic Sheet and Film
1.1 This specification covers extruded sheet and film in thicknesses from 0.015 to 0.25 mm (0.0006 to 0.01 in.). 1.2 The values stated in SI units shall be regarded as the standard. 1.3 The following...
March 10, 2002
Standard Specification for Polychlorotrifluoroethylene (PCTFE) Extruded Plastic Sheet and Film
1.1 This specification covers extruded sheet and film in thicknesses from 0.015 to 0.25 mm (0.0006 to 0.01 in.). 1.2 The values stated in SI units shall be regarded as the standard. 1.3 The following...
Advertisement