ASTM International - ASTM F513-00
Standard Safety Specification for Eye and Face Protective Equipment for Hockey Players
| Organization: | ASTM International |
| Publication Date: | 10 June 2000 |
| Status: | inactive |
| Page Count: | 13 |
| ICS Code (Head protective equipment): | 13.340.20 |
| ICS Code (Indoor sports equipment): | 97.220.30 |
scope:
1.1 This consumer safety specification covers eye and face protective equipment for hockey players.
1.2 This specification is intended to reduce the demonstrated hazards associated with the sport of ice hockey involving the face including eyes.
1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.
1.4 The following precautionary caveat pertains only to the test method portion, Section 7 of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History