ASTM International - ASTM A887-89(2014)

Standard Specification for Borated Stainless Steel Plate, Sheet, and Strip for Nuclear Application

active
Buy Now
Organization: ASTM International
Publication Date: 1 March 2014
Status: active
Page Count: 4
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

1.1 This specification covers chromium-nickel stainless steel plate, sheet, and strip, modified by the addition of natural or enriched boron, for nuclear application.

1.2 Borated stainless steels covered by this specification, because of their particular alloy content and specialized properties, may require special care in their fabrication and welding. Specific procedures are of fundamental importance, and it is presupposed that all parameters will be in accordance with approved methods capable of producing the desired properties in the finished fabrication.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification covers chromium-nickel stainless steel plate, sheet, and strip, modified by the addition of natural or enriched boron, for nuclear application. The austenitic chromium-nickel... View More

Document History

July 1, 2020
Standard Specification for Borated Stainless Steel Plate, Sheet, and Strip for Nuclear Application
1.1 This specification covers chromium-nickel stainless steel plate, sheet, and strip, modified by the addition of natural or enriched boron, for nuclear application. 1.2 Borated stainless steels...
ASTM A887-89(2014)
March 1, 2014
Standard Specification for Borated Stainless Steel Plate, Sheet, and Strip for Nuclear Application
This specification covers chromium-nickel stainless steel plate, sheet, and strip, modified by the addition of natural or enriched boron, for nuclear application. The austenitic chromium-nickel...
May 1, 2009
Standard Specification for Borated Stainless Steel Plate, Sheet, and Strip for Nuclear Application
This specification covers chromium-nickel stainless steel plate, sheet, and strip, modified by the addition of natural or enriched boron, for nuclear application. The austenitic chromium-nickel...
September 1, 2004
Standard Specification for Borated Stainless Steel Plate, Sheet, and Strip for Nuclear Application
This specification covers chromium-nickel stainless steel plate, sheet, and strip, modified by the addition of natural or enriched boron, for nuclear application. The austenitic chromium-nickel...
March 10, 2000
Standard Specification for Borated Stainless Steel Plate, Sheet, and Strip for Nuclear Application
1.1 This specification covers chromium-nickel stainless steel plate, sheet, and strip, modified by the addition of natural or enriched boron, for nuclear application. 1.2 Borated stainless steels...
Advertisement