ASTM International - ASTM C1788-14

Standard Specification for Non Metallic Plaster Bases (Lath) Used with Portland Cement Based Plaster in Vertical Wall Applications

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 February 2014
Status: inactive
Page Count: 2
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
scope:

1.1 This standard provides the minimum specification for use of non metallic plaster bases with portland cement based plaster in vertical wall applications.

1.2 Units-The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.3 Details of construction for a specific assembly to achieve the required fire resistance, sound or acoustic rating shall be obtained from reports of fire-resistance tests, engineering evaluations, or listings from recognized fire testing, sound or acoustic laboratories.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This standard covers the use of non-metallic plaster bases with portland cement-based plaster in vertical wall applications and provides details of requirements with respect to inspection of the... View More

Document History

January 1, 2026
Standard Specification for Non Metallic Plaster Bases (Lath) Used With Portland Cement Based Plaster
1.1 This specification provides the minimum specification for use of non metallic plaster bases with Portland cement based plaster. 1.2 Units—The values stated in either SI units or inch-pound units...
October 15, 2020
Standard Specification for Non Metallic Plaster Bases (Lath) Used With Portland Cement Based Plaster in Vertical Wall Applications
1.1 This specification provides the minimum specification for use of non metallic plaster bases with Portland cement based plaster in vertical wall applications. 1.2 Units—The values stated in...
March 1, 2019
Standard Specification for Non Metallic Plaster Bases (Lath) Used with Portland Cement Based Plaster in Vertical Wall Applications
1.1 This standard provides the minimum specification for use of non metallic plaster bases with portland cement based plaster in vertical wall applications. 1.2 Units—The values stated in either SI...
ASTM C1788-14
February 1, 2014
Standard Specification for Non Metallic Plaster Bases (Lath) Used with Portland Cement Based Plaster in Vertical Wall Applications
1.1 This standard provides the minimum specification for use of non metallic plaster bases with portland cement based plaster in vertical wall applications. 1.2 Units—The values stated in either SI...
Advertisement