ASTM International - ASTM B763/B763M-14

Standard Specification for Copper Alloy Sand Castings for Valve Applications

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2014
Status: inactive
Page Count: 6
ICS Code (Copper products): 77.150.30
scope:

1.1 This specification establishes requirements for copper alloy sand castings for valve applications. Nominal compositions of the alloys defined by this specification are shown in Table 1.2

Note 1-This specification does not cover Copper Alloy UNS Nos. C83600, C92200, C96200, and C96400. These alloys are also used in valve applications. They are covered by the following specifications:

C83600: B62
C92200: B61
C96200: B369
C96400: B369

1.2 The castings produced under this specification are used in products which may be manufactured in advance and supplied for sale from stock by the manufacturer.

1.3 Units-The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

abstract:

This specification establishes requirements for copper alloy sand castings for valve applications. The castings shall conform to the chemical composition requirements specified. Mechanical... View More

Document History

October 1, 2023
Standard Specification for Copper Alloy Sand Castings for Valve Applications
1.1 This specification covers requirements for copper alloy sand castings for valve applications. Nominal compositions of the alloys defined by this specification are shown in Table 1.2 Note 1: This...
Standard Specification for Copper Alloy Sand Castings for Valve Applications
1.1 This specification establishes requirements for copper alloy sand castings for valve applications. Nominal compositions of the alloys defined by this specification are shown in Table 1.2 Note 1:...
May 1, 2015
Standard Specification for Copper Alloy Sand Castings for Valve Applications
1.1 This specification establishes requirements for copper alloy sand castings for valve applications. Nominal compositions of the alloys defined by this specification are shown in Table 1.2...
ASTM B763/B763M-14
April 1, 2014
Standard Specification for Copper Alloy Sand Castings for Valve Applications
1.1 This specification establishes requirements for copper alloy sand castings for valve applications. Nominal compositions of the alloys defined by this specification are shown in Table 1.2 Note...
April 1, 2013
Standard Specification for Copper Alloy Sand Castings for Valve Applications
1.1 This specification establishes requirements for copper alloy sand castings for valve applications. Nominal compositions of the alloys defined by this specification are shown in Table 1.2 Note...
Advertisement