ASTM International - ASTM A563-07a(2014)

Standard Specification for Carbon and Alloy Steel Nuts

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2014
Status: inactive
Page Count: 9
ICS Code (Nuts): 21.060.20
scope:

1.1 This specification2 covers chemical and mechanical requirements for eight grades of carbon and alloy steel nuts for general structural and mechanical uses on bolts, studs, and other externally threaded parts.

Note 1-See Appendix X1 for guidance on suitable application of nut grades.

1.2 The requirements for any grade of nut may, at the supplier's option, and with notice to the purchaser, be fulfilled by furnishing nuts of one of the stronger grades specified herein unless such substitution is barred in the inquiry and purchase order.

1.3 Grades C3 and DH3 nuts have atmospheric corrosion resistance and weathering characteristics comparable to that of the steels covered in Specifications A242/A242M, A588/A588M, and A709/A709M. The atmospheric corrosion resistance of these steels is substantially better than that of carbon steel with or without copper addition (see 5.2). When properly exposed to the atmosphere, these steels can be used bare (uncoated) for many applications.

Note 2-A complete metric companion to Specification A563 has been developed-A563M; therefore, no metric equivalents are presented in this specification.

1.4 Terms used in this specification are defined in Terminology F1789 unless otherwise defined herein.

abstract:

This specification covers chemical and mechanical requirements for eight property classes of hex and hex-flange carbon and alloy steel nuts for general structural and mechanical uses on bolts,... View More

Document History

May 1, 2015
Standard Specification for Carbon and Alloy Steel Nuts
1.1 This specification2 covers chemical and mechanical requirements for eight grades of carbon and alloy steel nuts for general structural and mechanical uses on bolts, studs, and other externally...
ASTM A563-07a(2014)
April 1, 2014
Standard Specification for Carbon and Alloy Steel Nuts
1.1 This specification2 covers chemical and mechanical requirements for eight grades of carbon and alloy steel nuts for general structural and mechanical uses on bolts, studs, and other externally...
December 1, 2007
Standard Specification for Carbon and Alloy Steel Nuts
1.1 This specification covers chemical and mechanical requirements for eight grades of carbon and alloy steel nuts for general structural and mechanical uses on bolts, studs, and other externally...
August 1, 2007
Standard Specification for Carbons and Alloy Steel Nuts
1.1 This specification covers chemical and mechanical requirements for eight grades of carbon and alloy steel nuts for general structural and mechanical uses on bolts, studs, and other externally...
August 1, 2004
Standard Specification for Carbon and Alloy Steel Nuts
1.1 This specification covers chemical and mechanical requirements for eight grades of carbon and alloy steel nuts for general structural and mechanical uses on bolts, studs, and other externally...
January 1, 2004
Standard Specification for Carbon and Alloy Steel Nuts
1.1 This specification covers chemical and mechanical requirements for eight grades of carbon and alloy steel nuts for general structural and mechanical uses on bolts, studs, and other externally...
January 10, 2000
Standard Specification for Carbon and Alloy Steel Nuts
1.1 This specification covers chemical and mechanical requirements for eight grades of carbon and alloy steel nuts for general structural and mechanical uses on bolts, studs, and other externally...
Advertisement