ASTM International - ASTM F2680-09(2014)

Standard Specification for Manually Operated Front Wheel Retention Systems for Bicycles

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2014
Status: inactive
Page Count: 6
ICS Code (Cycles): 43.150
scope:

1.1 This specification covers the standard for front wheel retention systems for all bicycles equipped with manually operated retention systems such as a quick release.

1.2 This specification is only for bicycles equipped with manually operated retention systems, and does not apply to tool-operated wheel fastening systems.

1.3 The intent of this specification is to define the performance of primary and secondary wheel retention systems, with the focus on preventing unintended wheel separation.

1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers the standard for front wheel retention systems for all bicycles equipped with manually operated retention systems such as a quick release. This specification is only for... View More

Document History

October 1, 2025
Standard Test Methods and Specifications for Bicycle Manually Operated Front Wheel Retention Systems
1.1 These test methods and specifications cover the standard for front wheel retention systems for all bicycles equipped with manually operated retention systems such as a quick release. 1.2 This...
September 1, 2017
Standard Test Methods and Specifications for Bicycle Manually Operated Front Wheel Retention Systems
1.1 These test methods and specifications cover the standard for front wheel retention systems for all bicycles equipped with manually operated retention systems such as a quick release. 1.2 This...
ASTM F2680-09(2014)
April 1, 2014
Standard Specification for Manually Operated Front Wheel Retention Systems for Bicycles
1.1 This specification covers the standard for front wheel retention systems for all bicycles equipped with manually operated retention systems such as a quick release. 1.2 This specification is...
February 1, 2009
Standard Specification for Manually Operated Front Wheel Retention Systems for Bicycles
1.1 This specification covers the standard for front wheel retention systems for all bicycles equipped with manually operated retention systems such as a quick release. 1.2 This specification is...
Advertisement