ASTM International - ASTM F3085-14

Standard Specification for Air Soft Gun Barrel Blocking Devices

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2014
Status: inactive
Page Count: 3
ICS Code (Outdoor and water sports equipment): 97.220.40
scope:

1.1 This specification covers air soft gun barrel blocking devices that may be inserted or otherwise function to prevent an airsoft projectile from leaving the muzzle or the confines of the barrel blocking device.

1.2 The values stated in SI units are to be regarded as the standard. The inch-pound units given in parentheses are provided for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification outlines the basic performance requirements and corresponding test methods for barrel blocking devices used in the sport of air soft. It covers air soft gun barrel blocking... View More

Document History

May 1, 2026
Standard Specification for Air Soft Gun Barrel Blocking Devices
1.1 This specification covers air soft gun barrel blocking devices that may be inserted or otherwise function to prevent an airsoft projectile from leaving the muzzle or the confines of the barrel...
September 1, 2022
Standard Specification for Air Soft Gun Barrel Blocking Devices
1.1 This specification covers air soft gun barrel blocking devices that may be inserted or otherwise function to prevent an airsoft projectile from leaving the muzzle or the confines of the barrel...
June 1, 2018
Standard Specification for Air Soft Gun Barrel Blocking Devices
1.1 This specification covers air soft gun barrel blocking devices that may be inserted or otherwise function to prevent an airsoft projectile from leaving the muzzle or the confines of the barrel...
ASTM F3085-14
May 1, 2014
Standard Specification for Air Soft Gun Barrel Blocking Devices
This specification outlines the basic performance requirements and corresponding test methods for barrel blocking devices used in the sport of air soft. It covers air soft gun barrel blocking devices...
Advertisement