ASTM International - ASTM D6713-14

Standard Specification for Extruded and Compression Molded Shapes Made from Poly(Vinylidene Fluoride) (PVDF)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2014
Status: inactive
Page Count: 5
ICS Code (Thermoplastic materials): 83.080.20
scope:

1.1 This specification covers the requirements and test methods for the material, dimensions, and workmanship, and the properties of extruded sheet, rod and tubular bar manufactured from PVDF.

1.2 The properties included in this specification are those required for the compositions covered. Requirements necessary to identify particular characteristics important to specialized applications are described by using the classification system given in Section 4.

1.3 This specification allows for the use of recycled plastics (as defined in Guide D7209).

1.4 The values stated in English units are to be regarded as the standard in all property and dimensional tables. For reference purposes, SI units are also included in Tables X and S-PVDF only.

1.5 The following precautionary caveat pertains only to the test method portions of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.

Note 1-There is no similar or equivalent ISO standard. ISO 12086-1 and ISO 12086-2 have pertinent information.

abstract:

This specification covers the requirements and test methods for the material, dimensions, and workmanship, and the properties of extruded sheet, rod and tubular bar manufactured from... View More

Document History

May 1, 2024
Standard Specification for Extruded and Compression Molded Shapes Made from Poly(Vinylidene Fluoride) (PVDF)
1.1 This specification covers the requirements and test methods for the material, dimensions, and workmanship, and the properties of extruded sheet, rod and tubular bar manufactured from PVDF. 1.2...
October 1, 2021
Standard Specification for Extruded and Compression Molded Shapes Made from Poly(Vinylidene Fluoride) (PVDF)
1.1 This specification covers the requirements and test methods for the material, dimensions, and workmanship, and the properties of extruded sheet, rod and tubular bar manufactured from PVDF. 1.2...
October 1, 2019
Standard Specification for Extruded and Compression Molded Shapes Made from Poly(Vinylidene Fluoride) (PVDF)
1.1 This specification covers the requirements and test methods for the material, dimensions, and workmanship, and the properties of extruded sheet, rod and tubular bar manufactured from PVDF....
ASTM D6713-14
May 1, 2014
Standard Specification for Extruded and Compression Molded Shapes Made from Poly(Vinylidene Fluoride) (PVDF)
1.1 This specification covers the requirements and test methods for the material, dimensions, and workmanship, and the properties of extruded sheet, rod and tubular bar manufactured from PVDF....
February 1, 2009
Standard Specification for Extruded and Compression Molded Shapes Made from Poly(Vinylidene Fluoride) (PVDF)
1.1 This specification covers the requirements and test methods for the material, dimensions, and workmanship, and the properties of extruded sheet, rod and tubular bar manufactured from PVDF. 1.2...
August 10, 2001
Standard Specification for Extruded and Compression Molded Shapes Made from Poly(Vinylidene Fluoride) (PVDF)
This specification covers the requirements and test methods for the material, dimensions, and workmanship, and the properties of extruded sheet, rod and tubular bar manufactured from Poly(Vinylidene...
Advertisement