ASTM International - ASTM D1668/D1668M-97a(2014)e1
Standard Specification for Glass Fabrics (Woven and Treated) for Roofing and Waterproofing
| Organization: | ASTM International |
| Publication Date: | 1 May 2014 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Coated fabrics): | 59.080.40 |
scope:
1.1 This specification covers finished treated (coated) woven-glass fabrics coated with either asphalt, coal-tar pitch or an organic resin compatible with the roofing, waterproofing, or other usage as specified by the purchaser.
1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
Document History