ASTM International - ASTM D6451/D6451M-99(2014)e1

Standard Guide for Application of Asphalt Based Protection Board

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2014
Status: inactive
Page Count: 2
ICS Code (Other elements of buildings): 91.060.99
significance And Use:

4.1 This guide outlines general procedures for the storage and application of semi-rigid protection board to below grade and below wearing surface waterproofing. The proper application is... View More

scope:

1.1 This guide lists minimum application and installation requirements for semi-rigid protection board when used as protection for below grade or below wearing surface (like plaza decks) waterproofing.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this guide to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific precautionary statement, see Section 8.

Document History

December 1, 2021
Standard Guide for Application of Asphalt-Based Protection Board
1.1 This guide lists minimum application and installation requirements for semi-rigid protection board when used as protection for below-grade or below wearing surface (like plaza decks)...
ASTM D6451/D6451M-99(2014)e1
May 1, 2014
Standard Guide for Application of Asphalt Based Protection Board
1.1 This guide lists minimum application and installation requirements for semi-rigid protection board when used as protection for below grade or below wearing surface (like plaza decks)...
Advertisement