ASTM International - ASTM A345-14

Standard Specification for Flat-Rolled Electrical Steels for Magnetic Applications

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2014
Status: inactive
Page Count: 4
ICS Code (Flat steel products and semi-products): 77.140.50
scope:

1.1 This specification covers general procedures for specifying requirements in the procurement and delivery of flat-rolled electrical steels for magnetic applications. When an applicable individual specification does not exist, this specification enables the user to order a suitable material to be supplied under controlled conditions with respect to magnetic quality, sampling, testing, packaging, and so forth, by specifying certain requirements on the purchase order and citing this specification.

1.2 Individual ASTM electrical steel specifications that are in conformity with this specification are Specifications A677, A683, A726, A840, A876, and A1086.

Note 1-For more information on other standards associated with this specification, refer to the following: Test Methods A341/A341M, A343/A343M, A348/A348M, A596/A596M, A712, A717/A717M, A719/A719M, A720/A720M, A721/A721M, A773/A773M, A804/A804M, A889/A889M, A937/A937M, A971/A971M, and Practice A664.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification deals with flat-rolled electrical steels for magnetic applications. These steels are composed principally of iron with relatively small amounts of alloying elements such as... View More

Document History

April 1, 2019
Standard Specification for Flat-Rolled Electrical Steels for Magnetic Applications
1.1 This specification covers general procedures for specifying requirements in the procurement and delivery of flat-rolled electrical steels for magnetic applications. When an applicable individual...
ASTM A345-14
May 1, 2014
Standard Specification for Flat-Rolled Electrical Steels for Magnetic Applications
1.1 This specification covers general procedures for specifying requirements in the procurement and delivery of flat-rolled electrical steels for magnetic applications. When an applicable individual...
November 1, 2009
Standard Specification for Flat-Rolled Electrical Steels for Magnetic Applications
1.1 This specification covers general procedures for specifying requirements in the procurement and delivery of flat-rolled electrical steels for magnetic applications. When an applicable individual...
November 1, 2004
Standard Specification for Flat-Rolled Electrical Steels for Magnetic Applications
1.1 This specification covers general procedures for specifying requirements in the procurement and delivery of flat-rolled electrical steels for magnetic applications. When an applicable individual...
April 10, 1998
Standard Specification for Flat-Rolled Electrical Steels for Magnetic Applications
1.1 This specification covers general procedures for specifying requirements in the procurement and delivery of flat-rolled electrical steels for magnetic applications. When an applicable individual...
Advertisement