ASTM International - ASTM A913/A913M-14a
Standard Specification for High-Strength Low-Alloy Steel Shapes of Structural Quality, Produced by Quenching and Self-Tempering Process (QST)
| Organization: | ASTM International |
| Publication Date: | 15 May 2014 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Steel profiles): | 77.140.70 |
scope:
1.1 This specification covers high-strength low-alloy structural steel shapes in Grades 50 [345], 60 [415], 65 [450] and 70 [485], produced by the quenching and self-tempering process (QST). The shapes are intended for riveted, bolted or welded construction of bridges, buildings and other structures.
1.2 The QST process consists of in line heat treatment and cooling rate controls which result in mechanical properties in the finished condition that are equivalent to those attained using heat treating processes which entail reheating after rolling. A description of the QST process is given in Appendix X1.
1.3 Due to the inherent characteristics of the QST process, the shapes shall not be formed and post weld heat treated at temperatures exceeding 1100°F [600°C].
1.4 When the steel is to be welded, it is presupposed that a welding procedure suitable for the grade of steel and intended use or service will be utilized. See Appendix X3 of Specification A6/A6M for information on weldability.
1.5 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with this specification.
abstract:
This guide covers high-strength low-alloy steel shapes of structural quality, produced by quenching and self-tempering process (QST). The chemical analysis of the heat and of the steel product... View More
Document History