ASTM International - ASTM D7346-14

Standard Test Method for No Flow Point and Pour Point of Petroleum Products

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2014
Status: inactive
Page Count: 7
ICS Code (Petroleum products in general): 75.080
significance And Use:

5.1 The no flow point of a petroleum product is an index of the lowest temperature of its utility for some applications. Flow characteristics, such as no flow point, can be critical for the proper... View More

scope:

1.1 This test method covers the determination of the no flow point temperature and pour point of petroleum products using an automatic instrument.

1.2 The measuring range of the apparatus is from -95 °C to 45 °C, however the precision statements were derived only from samples with no flow point temperatures from -77 °C to +2 °C and samples with pour point in the temperature range of -58 °C to +12 °C.

1.3 Pour point results from this test method can be reported at 1 °C or 3 °C intervals.

1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

April 1, 2021
Standard Test Method for No Flow Point and Pour Point of Petroleum Products and Liquid Fuels
5.1 The no flow point of a petroleum product is an index of the lowest temperature of its utility for some applications. Flow characteristics, such as no flow point, can be critical for the proper...
July 1, 2015
Standard Test Method for No Flow Point and Pour Point of Petroleum Products and Liquid Fuels
5.1 The no flow point of a petroleum product is an index of the lowest temperature of its utility for some applications. Flow characteristics, such as no flow point, can be critical for the proper...
ASTM D7346-14
May 1, 2014
Standard Test Method for No Flow Point and Pour Point of Petroleum Products
5.1 The no flow point of a petroleum product is an index of the lowest temperature of its utility for some applications. Flow characteristics, such as no flow point, can be critical for the proper...
June 1, 2012
Standard Test Method for No Flow Point and Pour Point of Petroleum Products
The no flow point of a petroleum product is an index of the lowest temperature of its utility for some applications. Flow characteristics, such as no flow point, can be critical for the proper...
July 15, 2007
Standard Test Method for No Flow Point of Petroleum Products
1.1 This test method covers the determination of the no flow point temperature of petroleum products using an automatic instrument. 1.2 The measuring range of the apparatus is from -95 to 45°C,...
Advertisement