ASTM International - ASTM E2810-11e2

Standard Practice for Demonstrating Capability to Comply with the Test for Uniformity of Dosage Units

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2011
Status: inactive
Page Count: 8
ICS Code (Application of statistical methods): 03.120.30
ICS Code (Other standards related to pharmaceutics): 11.120.99
significance And Use:

4.1 The methodology was originally developed (1-4)6 for use in drug content uniformity and dissolution but has general application to any multistage test with multiple acceptance... View More

scope:

1.1 This practice provides a general procedure for evaluating the capability to comply with the Uniformity of Dosage Units (UDU) test. This test is given in General Chapter <905> Uniformity of Dosage Units of the USP, in 2.9.40 Uniformity of Dosage Units of the Ph. Eur., and in 6.02 Uniformity of Dosage Units of the JP, and these versions are virtually interchangeable. For this multiple-stage test, the procedure computes a lower bound on the probability of passing the UDU test, based on statistical estimates made at a prescribed confidence level from a sample of dosage units.

1.2 This methodology can be used to generate an acceptance limit table, which defines a set of sample means and standard deviations that assures passing the UDU test for a prescribed lower probability bound, confidence level, and sample size.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

December 1, 2023
Standard Practice for Demonstrating Capability to Comply with the Test for Uniformity of Dosage Units
4.1 The methodology was originally developed (1-4)6 for use in drug content uniformity and dissolution but has general application to any multistage test with multiple acceptance criteria. Practice...
April 1, 2019
Standard Practice for Demonstrating Capability to Comply with the Test for Uniformity of Dosage Units
4.1 The methodology was originally developed (1-4)6 for use in drug content uniformity and dissolution but has general application to any multistage test with multiple acceptance criteria. Practice...
October 1, 2017
Standard Practice for Demonstrating Capability to Comply with the Test for Uniformity of Dosage Units
4.1 The methodology was originally developed (1-4)6 for use in drug content uniformity and dissolution but has general application to any multistage test with multiple acceptance criteria. Practice...
October 1, 2011
Standard Practice for Demonstrating Capability to Comply with the Test for Uniformity of Dosage Units
The methodology was originally developed (1-4) for use in drug content uniformity and dissolution but has general application to any multistage test with multiple acceptance criteria. Practice E2709...
October 1, 2011
Standard Practice for Demonstrating Capability to Comply with the Test for Uniformity of Dosage Units
4.1 The methodology was originally developed (1-4)6 for use in drug content uniformity and dissolution but has general application to any multistage test with multiple acceptance criteria. Practice...
ASTM E2810-11e2
October 1, 2011
Standard Practice for Demonstrating Capability to Comply with the Test for Uniformity of Dosage Units
4.1 The methodology was originally developed (1-4)6 for use in drug content uniformity and dissolution but has general application to any multistage test with multiple acceptance criteria. Practice...
Advertisement