ASTM International - ASTM D6320/D6320M-10(2014)

Standard Test Methods for Single Filament Hose Reinforcing Wire Made from Steel (Withdrawn 2023)

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 May 2014
Status: inactive
Page Count: 9
ICS Code (Steel wire, wire ropes and link chains): 77.140.65
significance And Use:

5.1 The procedures for the determination of properties of single-filament hose reinforcing wire made from steel are considered satisfactory for acceptance testing of commercial shipments of this... View More

scope:

1.1 These test methods cover testing of single filament steel wires that are used to reinforce hose products. By agreement, these test methods may be applied to similar filaments used for reinforcing other rubber products.

1.2 These test methods describe test procedures only and do not establish specifications or tolerances.

1.3 These test methods cover the determinations of the mechanical properties listed below:

  Property Section
  Breaking force (strength)  7 - 13
  Yield strength  7 - 13
  Elongation  7 - 13
  Knot strength 14 - 20
  Torsion resistance 21 - 27
  Reverse bend 28 - 34
  Wrap 35 - 41
  Diameter 42 - 48

1.4 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

January 1, 2024
Standard Test Methods for Single Filament Hose Reinforcing Wire Made from Steel
1.1 These test methods cover testing of single filament steel wires that are used to reinforce hose products. By agreement, these test methods may be applied to similar filaments used for reinforcing...
ASTM D6320/D6320M-10(2014)
May 15, 2014
Standard Test Methods for Single Filament Hose Reinforcing Wire Made from Steel (Withdrawn 2023)
1.1 These test methods cover testing of single filament steel wires that are used to reinforce hose products. By agreement, these test methods may be applied to similar filaments used for reinforcing...
January 1, 2010
Standard Test Methods for Single Filament Hose Reinforcing Wire Made from Steel
The procedures for the determination of properties of single-filament hose reinforcing wire made from steel are considered satisfactory for acceptance testing of commercial shipments of this product...
Advertisement