ASTM International - ASTM C743-87(2014)e1

Standard Test Method for Continuity of Porcelain Enamel Coatings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2014
Status: inactive
Page Count: 4
ICS Code (Enamels): 25.220.50
scope:

1.1 Porcelain enamel coatings are applied to metals to provide protection from corrosion as well as to enhance their appearance. This test method permits the easy detection of discontinuities and areas of light coverage, not readily seen by visual inspection, which limit the protection to the substrate. Somewhat similar tests applicable to the thicker glass coatings used for chemical reaction vessels are found in Test Methods C536 and C537.

1.2 Values stated in SI units are to be regarded as the standard. Inch-pound units are provided for information only.

1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2024
Standard Test Method for Continuity of Porcelain Enamel Coatings
1.1 Porcelain enamel coatings are applied to metals to provide protection from corrosion as well as to enhance their appearance. This test method permits the easy detection of discontinuities and...
October 1, 2018
Standard Test Method for Continuity of Porcelain Enamel Coatings
1.1 Porcelain enamel coatings are applied to metals to provide protection from corrosion as well as to enhance their appearance. This test method permits the easy detection of discontinuities and...
ASTM C743-87(2014)e1
May 1, 2014
Standard Test Method for Continuity of Porcelain Enamel Coatings
1.1 Porcelain enamel coatings are applied to metals to provide protection from corrosion as well as to enhance their appearance. This test method permits the easy detection of discontinuities and...
April 15, 2009
Standard Test Method for Continuity of Porcelain Enamel Coatings
1.1 Porcelain enamel coatings are applied to metals to provide protection from corrosion as well as to enhance their appearance. This test method permits the easy detection of discontinuities and...
August 1, 2004
Standard Test Method for Continuity of Porcelain Enamel Coatings
1.1 Porcelain enamel coatings are applied to metals to provide protection from corrosion as well as to enhance their appearance. This test method permits the easy detection of discontinuities and...
November 10, 1998
Standard Test Method for Continuity of Porcelain Enamel Coatings
1.1 Porcelain enamel coatings are applied to metals to provide protection from corrosion as well as to enhance their appearance. This test method permits the easy detection of discontinuities and...
Advertisement