ASTM International - ASTM E2950-14
Standard Specification for Metal Canopy Systems
| Organization: | ASTM International |
| Publication Date: | 1 June 2014 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Roofs): | 91.060.20 |
scope:
1.1 This specification includes the following:
1.1.1 Structural framing,
1.1.2 Canopy Deck System,
1.1.3 Drainage system,
1.1.4 Fascia panels,
1.1.5 Accessories and trim, and
1.1.6 Canopy concrete foundations and accessories.
1.2 Units-The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification applies to metal canopy systems including structural framing, canopy deck system, drainage system, fascia panels, accessories and trim, and canopy concrete foundations and... View More
Document History