ASTM International - ASTM E2099-00(2014)e1
Standard Practice for the Specification and Evaluation of Pre-Construction Laboratory Mockups of Exterior Wall Systems
| Organization: | ASTM International |
| Publication Date: | 1 April 2014 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Other standards related to protection of and in buildings): | 91.120.99 |
significance And Use:
4.1 Exterior wall systems require time to design, fabricate, construct and test. Mockups are a fullsize representative portion of the proposed exterior wall system built to study proposed... View More
scope:
1.1 This standard practice covers procedures and documentation to assist in the specification and evaluation of pre-construction laboratory mockups of exterior wall systems.
1.2 This standard practice addresses design and construction of the mockup; observation during mockup construction and testing; evaluation of the mockup test results; and documentation of the mockup and testing process. Coordination is required between the parties involved in the design, construction and testing of the mockup to facilitate this process. Documentation should convey the results of pre-construction mockups from one party to others at appropriate stages in the process.
1.3 This standard practice recommends the selection and order of individual tests performed on the mockup in the absence of a specific test order.
1.4 This standard practice recommends a protocol for exchange of information between participants in the pre-construction mockup process.
1.5 Responsibility for specific activities is recommended by this practice. This practice is intended to provide a default structure in the absence of the assignment of specific responsibilities by the specifying authority.
1.6 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
Document History