ASTM International - ASTM B989-14

Standard Specification for High Fluidity (HF) Zinc-Aluminum Alloy in Ingot Form for Thin Wall Die Castings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2014
Status: inactive
Page Count: 3
ICS Code (Aluminium and aluminium alloys): 77.120.10
scope:

1.1 This specification covers a commercial zinc-aluminum alloy in ingot form for remelting for the manufacture of thin wall pressure die castings as designated and specified in Table 1.

1.2 Systems of nomenclature used to designate zinc and zinc-aluminum (ZA) alloys used for casting are described in Appendix X1.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers the chemical requirements for commercial high fluidity zinc-aluminum alloys in ingot form for remelting for the manufacture of thin wall pressure die castings. A table... View More

Document History

April 1, 2022
Standard Specification for High Fluidity (HF) Zinc-Aluminum Alloy in Ingot Form for Thin Wall Die Castings
1.1 This specification covers a commercial zinc-aluminum alloy in ingot form for remelting for the manufacture of thin wall pressure die castings as designated and specified in Table 1. 1.2 Systems...
November 1, 2019
Standard Specification for High Fluidity (HF) Zinc-Aluminum Alloy in Ingot Form for Thin Wall Die Castings
1.1 This specification covers a commercial zinc-aluminum alloy in ingot form for remelting for the manufacture of thin wall pressure die castings as designated and specified in Table 1. 1.2 Systems...
April 1, 2019
Standard Specification for High Fluidity (HF) Zinc-Aluminum Alloy in Ingot Form for Thin Wall Die Castings
1.1 This specification covers a commercial zinc-aluminum alloy in ingot form for remelting for the manufacture of thin wall pressure die castings as designated and specified in Table 1. 1.2 Systems...
ASTM B989-14
June 1, 2014
Standard Specification for High Fluidity (HF) Zinc-Aluminum Alloy in Ingot Form for Thin Wall Die Castings
1.1 This specification covers a commercial zinc-aluminum alloy in ingot form for remelting for the manufacture of thin wall pressure die castings as designated and specified in Table 1. 1.2 Systems...
Advertisement