ASTM International - ASTM C1295-14

Standard Test Method for Gamma Energy Emission from Fission and Decay Products in Uranium Hexafluoride and Uranyl Nitrate Solution

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 June 2014
Status: inactive
Page Count: 4
ICS Code (Fissile materials and nuclear fuel technology): 27.120.30
significance And Use:

4.1 Specific gamma-ray emitting radionuclides in UF6 are identified and quantified using a high-resolution gamma-ray energy analysis system, which includes a high-resolution germanium... View More

scope:

1.1 This test method covers the measurement of gamma energy emitted from fission and decay products in uranium hexafluoride (UF6) and uranyl nitrate solution. It is intended to provide a method for demonstrating compliance with UF6 specifications C787 and C996, uranyl nitrate specification C788, and uranium ore concentrate specification C967.

1.2 The lower limit of detection is 5000 MeV Bq/kg (MeV/kg per second) of uranium and is the square root of the sum of the squares of the individual reporting limits of the nuclides to be measured. The limit of detection was determined on a pure, aged natural uranium (ANU) solution. The value is dependent upon detector efficiency and background.

1.3 The fission product nuclides to be measured are 106Ru/ 106Rh, 103Ru, 137Cs, 144Ce, 144Pr, 141Ce, 95Zr, 95Nb, and 125Sb. Among the uranium decay product nuclides that may be measured is 231Pa. Other gamma energy-emitting fission and uranium decay nuclides present in the spectrum at detectable levels should be identified and quantified as required by the data quality objectives.

1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

January 15, 2024
Standard Test Method for Gamma Energy Emission from Fission and Decay Products in Uranium Hexafluoride and Uranyl Nitrate Solution
1.1 This test method covers the measurement of gamma energy emitted from fission products in uranium hexafluoride (UF6) and uranyl nitrate solution. This test method may also be used to measure the...
June 1, 2015
Standard Test Method for Gamma Energy Emission from Fission and Decay Products in Uranium Hexafluoride and Uranyl Nitrate Solution
1.1 This test method covers the measurement of gamma energy emitted from fission products in uranium hexafluoride (UF6) and uranyl nitrate solution. This test method may also be used to measure the...
ASTM C1295-14
June 15, 2014
Standard Test Method for Gamma Energy Emission from Fission and Decay Products in Uranium Hexafluoride and Uranyl Nitrate Solution
1.1 This test method covers the measurement of gamma energy emitted from fission and decay products in uranium hexafluoride (UF6) and uranyl nitrate solution. It is intended to provide a method for...
February 15, 2013
Standard Test Method for Gamma Energy Emission from Fission and Decay Products in Uranium Hexafluoride and Uranyl Nitrate Solution
1.1 This test method covers the measurement of gamma energy emitted from fission and decay products in uranium hexafluoride (UF6) and uranyl nitrate solution. It is intended to provide a method for...
July 1, 2005
Standard Test Method for Gamma Energy Emission from Fission Products in Uranium Hexafluoride and Uranyl Nitrate Solution
1.1 This test method covers the measurement of gamma energy emitted from fission products in uranium hexafluoride (UF 6 ) and uranyl nitrate solution. It is intended to provide a method for...
July 10, 1998
Standard Test Method for Gamma Energy Emission from Fission Products in Uranium Hexafluoride
1.1 This test method covers the measurement of gamma energy emitted from fission products in uranium hexafluoride (UF ). It is intended to provide a method for demonstrating compliance with UF...
Advertisement