ASTM International - ASTM C920-14a

Standard Specification for Elastomeric Joint Sealants

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2014
Status: inactive
Page Count: 4
ICS Code (Binders. Sealing materials): 91.100.50
significance And Use:

7.1 This specification covers several classifications of sealants as described in Section 4 for various applications. It should be recognized by the purchaser or design professional that not all... View More

scope:

1.1 This ASTM specification covers the properties of a cured single- or multicomponent cold-applied elastomeric joint sealant for sealing, caulking, or glazing operations on buildings, plazas, and decks for vehicular or pedestrian use, and types of construction other than highway and airfield pavements and bridges.

1.2 A sealant meeting the requirements of this specification shall be designated by the manufacturer to be one or more of the types, classes, grades, and uses defined in Section 7.

1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.4 This standard is similar, but not identical, to ISO 11600.

abstract:

This specification covers the properties of a cured single- or multicomponent cold-applied elastomeric joint sealant for sealing, caulking, or glazing operations on buildings, plazas, and decks... View More

Document History

January 1, 2018
Standard Specification for Elastomeric Joint Sealants
This specification covers the properties of a cured single- or multicomponent cold-applied elastomeric joint sealant for sealing, caulking, or glazing operations on buildings, plazas, and decks for...
ASTM C920-14a
June 1, 2014
Standard Specification for Elastomeric Joint Sealants
This specification covers the properties of a cured single- or multicomponent cold-applied elastomeric joint sealant for sealing, caulking, or glazing operations on buildings, plazas, and decks for...
January 1, 2014
Standard Specification for Elastomeric Joint Sealants
This specification covers the properties of a cured single- or multicomponent cold-applied elastomeric joint sealant for sealing, caulking, or glazing operations on buildings, plazas, and decks for...
February 1, 2011
Standard Specification for Elastomeric Joint Sealants
This specification covers the properties of a cured single- or multicomponent cold-applied elastomeric joint sealant for sealing, caulking, or glazing operations on buildings, plazas, and decks for...
April 15, 2010
Standard Specification for Elastomeric Joint Sealants
This specification covers the properties of a cured single- or multicomponent cold-applied elastomeric joint sealant for sealing, caulking, or glazing operations on buildings, plazas, and decks for...
July 15, 2008
Standard Specification for Elastomeric Joint Sealants
This specification covers the properties of a cured single- or multicomponent cold-applied elastomeric joint sealant for sealing, caulking, or glazing operations on buildings, plazas, and decks for...
May 1, 2005
Standard Specification for Elastomeric Joint Sealants
1.1 This specification covers the properties of a cured single- or multicomponent cold-applied elastomeric joint sealant for sealing, caulking, or glazing operations on buildings, plazas, and decks...
January 10, 2002
Standard Specification for Elastomeric Joint Sealants
1.1 This specification covers the properties of a cured single- or multicomponent cold-applied elastomeric joint sealant for sealing, caulking, or glazing operations on buildings, plazas, and decks...
January 10, 2002
Standard Specification for Elastomeric Joint Sealants
1.1 This specification covers the properties of a cured single- or multicomponent cold-applied elastomeric joint sealant for sealing, caulking, or glazing operations on buildings, plazas, and decks...
January 10, 2002
Standard Specification for Elastomeric Joint Sealants
1.1 This specification covers the properties of a cured single- or multicomponent cold-applied elastomeric joint sealant for sealing, caulking, or glazing operations on buildings, plazas, and decks...
January 1, 1987
Stnadard Specification for Elastomeric Joint Sealants
A description is not available for this item.
Advertisement