ASTM International - ASTM D4651-14

Standard Specification for Isobutane Thermophysical Property Tables

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2014
Status: inactive
Page Count: 12
ICS Code (Gaseous fuels): 75.160.30
scope:

1.1 The thermophysical property tables for isobutane are for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of isobutane for process design and operations. Two tables provide properties at the conditions of liquid-vapor equilibrium (saturation properties), one for liquid and one for vapor, at temperatures between 120 K and the critical point, 407.81 K. A third table provides properties at selected T, p points for the equilibrium phase at temperatures between 120 K and 570 K at pressures to 20 MPa. The tables were developed using the National Institute of Standards and Technology Standard Reference Database product REFPROP, version 9.1.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

abstract:

This specification covers the isobutane thermophysical property tables which are used in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of... View More

Document History

April 1, 2020
Standard Specification for Isobutane Thermophysical Property Tables
1.1 The thermophysical property tables for isobutane are for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of isobutane for process design...
ASTM D4651-14
June 1, 2014
Standard Specification for Isobutane Thermophysical Property Tables
1.1 The thermophysical property tables for isobutane are for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of isobutane for process design...
December 1, 2008
Standard Specification for Isobutane Thermophysical Property Tables
1.1 The thermophysical property tables for isobutane are for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of isobutane for process design...
May 10, 2003
Standard Specification for Isobutane Thermophysical Property Tables
This specification covers the isobutane thermophysical property tables which are used in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of isobutane...
May 10, 1998
Standard Specification for Isobutane Thermophysical Property Tables
1.1 The isobutane thermophysical property tables are for use in the calculation of the pressure-volume-temperature (PVT), thermodynamic, and transport properties of isobutane for process design and...
Advertisement