ASTM International - ASTM C534/C534M-14

Standard Specification for Preformed Flexible Elastomeric Cellular Thermal Insulation in Sheet and Tubular Form

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 April 2014
Status: inactive
Page Count: 6
ICS Code (Cellular materials): 83.100
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

1.1 This specification covers preformed flexible elastomeric cellular thermal insulation in sheet and tubular form. Grade 1 covers materials to be used on commercial or industrial systems with operating temperatures from -183 to 104°C [-297 to 220°F], Grade 2 covers material used on industrial systems with operating temperatures from -183 to 175°C [-297 to 350°F], and Grade 3 covers material used on industrial systems with operating temperatures from -183 to 120°C [-297 to 250°F] where halogens are not permitted.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers sheet and tubular preformed flexible elastomeric cellular thermal insulation. The materials are classified into three grades according to the operating temperature range... View More

Document History

April 15, 2026
Standard Specification for Preformed Flexible Elastomeric Cellular Thermal Insulation in Sheet and Tubular Form
1.1 This specification covers preformed flexible elastomeric cellular-thermal insulation in sheet and tubular form. Grade 1 covers materials to be used on commercial or industrial systems with...
April 1, 2025
Standard Specification for Preformed Flexible Elastomeric Cellular Thermal Insulation in Sheet and Tubular Form
1.1 This specification covers preformed flexible elastomeric cellular-thermal insulation in sheet and tubular form. Grade 1 covers materials to be used on commercial or industrial systems with...
October 15, 2024
Standard Specification for Preformed Flexible Elastomeric Cellular Thermal Insulation in Sheet and Tubular Form
1.1 This specification covers preformed flexible elastomeric cellular-thermal insulation in sheet and tubular form. Grade 1 covers materials to be used on commercial or industrial systems with...
January 1, 2023
Standard Specification for Preformed Flexible Elastomeric Cellular Thermal Insulation in Sheet and Tubular Form
1.1 This specification covers preformed flexible elastomeric cellular-thermal insulation in sheet and tubular form. Grade 1 covers materials to be used on commercial or industrial systems with...
November 1, 2020
Standard Specification for Preformed Flexible Elastomeric Cellular Thermal Insulation in Sheet and Tubular Form
1.1 This specification covers preformed flexible elastomeric cellular-thermal insulation in sheet and tubular form. Grade 1 covers materials to be used on commercial or industrial systems with...
May 1, 2020
Standard Specification for Preformed Flexible Elastomeric Cellular Thermal Insulation in Sheet and Tubular Form
1.1 This specification covers preformed flexible elastomeric cellular-thermal insulation in sheet and tubular form. Grade 1 covers materials to be used on commercial or industrial systems with...
March 1, 2019
Standard Specification for Preformed Flexible Elastomeric Cellular Thermal Insulation in Sheet and Tubular Form
1.1 This specification covers preformed flexible elastomeric cellular-thermal insulation in sheet and tubular form. Grade 1 covers materials to be used on commercial or industrial systems with...
October 1, 2016
Standard Specification for Preformed Flexible Elastomeric Cellular Thermal Insulation in Sheet and Tubular Form
1.1 This specification covers preformed flexible elastomeric cellular thermal insulation in sheet and tubular form. Grade 1 covers materials to be used on commercial or industrial systems with...
ASTM C534/C534M-14
April 15, 2014
Standard Specification for Preformed Flexible Elastomeric Cellular Thermal Insulation in Sheet and Tubular Form
1.1 This specification covers preformed flexible elastomeric cellular thermal insulation in sheet and tubular form. Grade 1 covers materials to be used on commercial or industrial systems with...
June 1, 2013
Standard Specification for Preformed Flexible Elastomeric Cellular Thermal Insulation in Sheet and Tubular Form
1.1 This specification covers preformed flexible elastomeric cellular thermal insulation in sheet and tubular form. Grade 1 covers materials to be used on commercial or industrial systems with...
October 15, 2011
Standard Specification for Preformed Flexible Elastomeric Cellular Thermal Insulation in Sheet and Tubular Form
1.1 This specification covers preformed flexible elastomeric cellular thermal insulation in sheet and tubular form. Grade 1 covers materials to be used on commercial or industrial systems with...
August 1, 2008
Standard Specification for Preformed Flexible Elastomeric Cellular Thermal Insulation in Sheet and Tubular Form
1.1 This specification covers preformed flexible elastomeric cellular thermal insulation in sheet and tubular form. Grade 1 covers materials to be used on commercial or industrial systems with...
Advertisement