ASTM International - ASTM F607-96

Standard Test Method for Adhesion of Gasket Materials to Metal Surfaces

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1996
Status: inactive
Page Count: 3
ICS Code (Seals, glands): 21.140
scope:

1.1 This test method provides a means of determining the degree to which gasket materials under compressive load adhere to metal surfaces. The test conditions described are indicative of those frequently encountered in gasket applications. Test conditions may also be modified in accordance with the needs of specific applications as agreed upon between the user and the producer. The maximum temperature recommended for this test method is 205°C (400°F).

1.2 The values stated in SI units are to be regarded as standard. The values in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

December 1, 2025
Standard Test Method for Adhesion of Gasket Materials to Metal Surfaces
1.1 This test method provides a means of determining the degree to which gasket materials under compressive load adhere to metal surfaces. The test conditions described are indicative of those...
May 1, 2019
Standard Test Method for Adhesion of Gasket Materials to Metal Surfaces
1.1 This test method provides a means of determining the degree to which gasket materials under compressive load adhere to metal surfaces. The test conditions described are indicative of those...
July 1, 2014
Standard Test Method for Adhesion of Gasket Materials to Metal Surfaces
1.1 This test method provides a means of determining the degree to which gasket materials under compressive load adhere to metal surfaces. The test conditions described are indicative of those...
April 1, 2008
Standard Test Method for Adhesion of Gasket Materials to Metal Surfaces
1.1 This test method provides a means of determining the degree to which gasket materials under compressive load adhere to metal surfaces. The test conditions described are indicative of those...
September 10, 2003
Standard Test Method for Adhesion of Gasket Materials to Metal Surfaces
1.1 This test method provides a means of determining the degree to which gasket materials under compressive load adhere to metal surfaces. The test conditions described are indicative of those...
ASTM F607-96
January 1, 1996
Standard Test Method for Adhesion of Gasket Materials to Metal Surfaces
1.1 This test method provides a means of determining the degree to which gasket materials under compressive load adhere to metal surfaces. The test conditions described are indicative of those...
Advertisement