ASTM International - ASTM F1063-09(2014)
Standard Practice for Functional Inspections and Adjustments of Alpine Ski/Binding/Boot Systems
| Organization: | ASTM International |
| Publication Date: | 1 July 2014 |
| Status: | inactive |
| Page Count: | 9 |
| ICS Code (Winter sports equipment): | 97.220.20 |
significance And Use:
4.1 The purpose of this practice is to aid in providing the end user with an appropriately functioning system with appropriate release torque setting(s).
4.2 The definitions and tolerances... View More
scope:
1.1 This practice provides procedures for inspection and adjustment of alpine ski/binding/boot systems.
1.2 This practice should be followed for systems, whether newly mounted or previously mounted, when work is performed on the system that may affect its release function, unless otherwise specified by the binding manufacturer in non-rental applications.
1.3 Nonapplicability
Note 1: Refer to Practice F1064 for equivalent procedures and tolerances for complete and incomplete rental systems.
1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
Document History