ASTM International - ASTM D1157-91(2014)

Standard Test Method for Total Inhibitor Content (TBC) of Light Hydrocarbons

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2014
Status: inactive
Page Count: 3
ICS Code (Organic chemicals in general): 71.080.01
significance And Use:

4.1 p-tertiary-butylcatechol is commonly added to commercial butadiene in amounts of 50 to 250 mg/kg as an oxidation inhibitor. This test method is suitable for use by both producers... View More

scope:

1.1 This test method covers the determination of total p-tertiary-butylcatechol inhibitor added to polymerization and recycle grades of butadiene or to other C4 hydrocarbon mixtures containing no phenolic material other than catechol or no oxidized phenolic material other than that derived from oxidation of catechol. In general, all phenols and their quinone oxidation products are included in the calculated catechol content. Small amounts of polymer do not interfere. This test method is applicable over the range of TBC from 50 to 500 mg/kg.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

March 1, 2023
Standard Test Method for Total Inhibitor Content (TBC) of Light Hydrocarbons
1.1 This test method covers the determination of total p-tertiary-butylcatechol inhibitor added to polymerization and recycle grades of butadiene or to other C4 hydrocarbon mixtures containing no...
December 1, 2019
Standard Test Method for Total Inhibitor Content (TBC) of Light Hydrocarbons
1.1 This test method covers the determination of total p-tertiary-butylcatechol inhibitor added to polymerization and recycle grades of butadiene or to other C4 hydrocarbon mixtures containing no...
ASTM D1157-91(2014)
May 1, 2014
Standard Test Method for Total Inhibitor Content (TBC) of Light Hydrocarbons
1.1 This test method covers the determination of total p-tertiary-butylcatechol inhibitor added to polymerization and recycle grades of butadiene or to other C4 hydrocarbon mixtures containing no...
July 1, 2009
Standard Test Method for Total Inhibitor Content (TBC) of Light Hydrocarbons
1.1 This test method covers the determination of total p-tertiary-butylcatechol inhibitor added to polymerization and recycle grades of butadiene or to other C4 hydrocarbon mixtures containing no...
November 1, 2004
Standard Test Method for Total Inhibitor Content (TBC) of Light Hydrocarbons
1.1 This test method covers the determination of total p-tertiary-butylcatechol inhibitor added to polymerization and recycle grades of butadiene or to other C4 hydrocarbon mixtures containing no...
January 1, 2000
Standard Test Method for Total Inhibitor Content (TBC) of Light Hydrocarbons
1.1 This test method covers the determination of total p-tertiary-butylcatechol inhibitor added to polymerization and recycle grades of butadiene or to other C 4 hydrocarbon mixtures containing no...
Advertisement