ASTM International - ASTM D4740-04(2014)

Standard Test Method for Cleanliness and Compatibility of Residual Fuels by Spot Test

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2014
Status: inactive
Page Count: 3
ICS Code (Liquid fuels): 75.160.20
significance And Use:

5.1 The two procedures in this test method are used alone or in combination to identify fuels or blends that could result in excessive centrifuge loading, strainer plugging, tank sludge formation,... View More

scope:

1.1 This test method covers separate procedures for determining the cleanliness of residual fuel oil and the compatibility of a residual fuel oil with a blend stock. It is applicable to residual fuel oils with viscosities up to 50 cSt (1 cSt = 1 mm2s) at 100°C.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

November 1, 2024
Standard Test Method for Cleanliness and Compatibility of Residual Fuels by Spot Test
1.1 This test method covers separate procedures for determining the cleanliness of residual fuel oil and the compatibility of a residual fuel oil with a blend stock. It is applicable to residual fuel...
September 1, 2020
Standard Test Method for Cleanliness and Compatibility of Residual Fuels by Spot Test
1.1 This test method covers separate procedures for determining the cleanliness of residual fuel oil and the compatibility of a residual fuel oil with a blend stock. It is applicable to residual fuel...
May 1, 2019
Standard Test Method for Cleanliness and Compatibility of Residual Fuels by Spot Test
1.1 This test method covers separate procedures for determining the cleanliness of residual fuel oil and the compatibility of a residual fuel oil with a blend stock. It is applicable to residual fuel...
ASTM D4740-04(2014)
May 1, 2014
Standard Test Method for Cleanliness and Compatibility of Residual Fuels by Spot Test
1.1 This test method covers separate procedures for determining the cleanliness of residual fuel oil and the compatibility of a residual fuel oil with a blend stock. It is applicable to residual fuel...
June 1, 2009
Standard Test Method for Cleanliness and Compatibility of Residual Fuels by Spot Test
1.1 This test method covers separate procedures for determining the cleanliness of residual fuel oil and the compatibility of a residual fuel oil with a blend stock. It is applicable to residual fuel...
June 1, 2004
Standard Test Method for Cleanliness and Compatibility of Residual Fuels by Spot Test
The two procedures in this test method are used alone or in combination to identify fuels or blends that could result in excessive centrifuge loading, strainer plugging, tank sludge formation, or...
June 10, 2002
Standard Test Method for Cleanliness and Compatibility of Residual Fuels by Spot Test
1.1 This test method describes separate procedures for determining the cleanliness of residual fuel oil and the compatibility of a residual fuel oil with a blend stock. It is applicable to residual...
January 1, 2000
Standard Test Method for Cleanliness and Compatibility of Residual Fuels by Spot Test
1.1 This test method describes separate procedures for determining the cleanliness of residual fuel oil and the compatibility of a residual fuel oil with a blend stock. It is applicable to residual...
January 1, 2000
Standard Test Method for Cleanliness and Compatibility of Residual Fuels by Spot Test
1.1 This test method describes separate procedures for determining the cleanliness of residual fuel oil and the compatibility of a residual fuel oil with a blend stock. It is applicable to residual...
Advertisement