ASTM International - ASTM UOP294-14

Apparent Bulk Density of Catalyst Particles

active
Buy Now
Organization: ASTM International
Publication Date: 7 August 2014
Status: active
Page Count: 4
scope:

This method is for determining the apparent bulk density (ABD) of loosely packed spherical catalyst particles with an average particle diameter of 1.6- to 3.2-mm ID. It is also applicable to extruded catalyst particles having a maximum diameter of 3.2 mm, a maximum average length of 9.5 mm, and a maximum individual length of 16 mm. Apparent bulk density is the mass per unit volume of the particulate material.

Document History

ASTM UOP294-14
August 7, 2014
Apparent Bulk Density of Catalyst Particles
This method is for determining the apparent bulk density (ABD) of loosely packed spherical catalyst particles with an average particle diameter of 1.6- to 3.2-mm ID. It is also applicable to extruded...
July 25, 2002
Apparent Bulk Density of Catalyst Particles
This method is for determining the apparent bulk density (ABD) of loosely packed spherical catalyst particles with an average particle diameter of 1.6- to 3.2-mm ID. It is also applicable to extruded...
Advertisement