ASTM International - ASTM D5989-14a

Standard Specification for Extruded and Monomer Cast Shapes Made from Nylon (PA)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 July 2014
Status: inactive
Page Count: 7
ICS Code (Manufacturing processes in the rubber and plastics industries): 83.020
scope:

1.1 This specification covers requirements and test methods for the material, dimensions, and workmanship, and the properties of extruded and cast sheet, plate, rod and tubular bar, excluding pipe and fittings, manufactured from nylon or monomers.

1.2 The properties included in this specification are those required for the compositions covered. Requirements necessary to identify particular characteristics important to specialized applications are described by using the classification system given in Section 4.

1.3 This specification allows for the use of recycled plastics (as defined in Guide D7209).

1.4 The values stated in English units are regarded as standard. The values in parentheses are for information only.

1.5 The following precautionary caveat pertains only to the test method portions of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 1: There is no known ISO equivalent to this standard.

Note 2: This specification is intended to replace Federal Standard LP-410A and PS 50.

abstract:

This specification covers extruded and cast sheet, plate, rod and tubular bar manufactured from nylon or monomers. Requirements necessary to identify particular characteristics important to... View More

Document History

August 1, 2018
Standard Specification for Extruded and Monomer Cast Shapes Made from Nylon (PA)
1.1 This specification covers requirements and test methods for the material, dimensions, and workmanship, and the properties of extruded and cast sheet, plate, rod and tubular bar, excluding pipe...
ASTM D5989-14a
July 1, 2014
Standard Specification for Extruded and Monomer Cast Shapes Made from Nylon (PA)
1.1 This specification covers requirements and test methods for the material, dimensions, and workmanship, and the properties of extruded and cast sheet, plate, rod and tubular bar, excluding pipe...
May 1, 2014
Standard Specification for Extruded and Monomer Cast Shapes Made from Nylon (PA)
1.1 This specification covers requirements and test methods for the material, dimensions, and workmanship, and the properties of extruded and cast sheet, plate, rod and tubular bar, excluding pipe...
April 1, 2011
Standard Specification for Extruded and Monomer Cast Shapes Made from Nylon (PA)
1.1 This specification covers requirements and test methods for the material, dimensions, and workmanship, and the properties of extruded and cast sheet, plate, rod and tubular bar, excluding pipe...
July 15, 2005
Standard Specification for Extruded and Monomer Cast Shapes Made from Nylon (PA)
1.1 This specification covers requirements and test methods for the material, dimensions, and workmanship, and the properties of extruded and cast sheet, plate, rod and tubular bar manufactured from...
July 10, 2003
Standard Specification for Extruded and Monomer Cast Shapes Made from Nylon (PA)
1.1 This specification covers requirements and test methods for the material, dimensions and workmanship, and the properties of extruded and cast sheet, plate, rod and tubular bar manufactured from...
January 10, 1998
Standard Specification for Extruded and Monomer Cast Shapes Made from Nylon (PA)
1.1 This specification covers requirements and test methods for the material, dimensions and workmanship, and the properties of extruded and cast sheet, plate, rod and tubular bar manufactured from...
Advertisement