ASTM International - ASTM D1552-08(2014)e1

Standard Test Method for Sulfur in Petroleum Products (High-Temperature Method)

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 June 2014
Status: inactive
Page Count: 7
ICS Code (Petroleum products in general): 75.080
significance And Use:

4.1 This test method provides a means of monitoring the sulfur level of various petroleum products and additives. This knowledge can be used to predict performance, handling, or processing... View More

scope:

1.1 This test method covers three procedures for the determination of total sulfur in petroleum products including lubricating oils containing additives, and in additive concentrates. This test method is applicable to samples boiling above 177°C (350°F) and containing not less than 0.06 mass % sulfur. Two of the three procedures use iodate detection; one employing an induction furnace for pyrolysis, the other a resistance furnace. The third procedure uses IR detection following pyrolysis in a resistance furnace.

1.2 Petroleum coke containing up to 8 mass % sulfur can be analyzed.

1.3 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2023
Standard Test Method for Sulfur in Petroleum Products by High Temperature Combustion and Infrared (IR) Detection or Thermal Conductivity Detection (TCD)
1.1 This test method covers procedures for the determination of total sulfur in petroleum products including lubricating oils containing additives, and in additive concentrates. This test method is...
July 1, 2021
Standard Test Method for Sulfur in Petroleum Products by High Temperature Combustion and Infrared (IR) Detection or Thermal Conductivity Detection (TCD)
1.1 This test method covers procedures for the determination of total sulfur in petroleum products including lubricating oils containing additives, and in additive concentrates. This test method is...
July 1, 2016
Standard Test Method for Sulfur in Petroleum Products by High Temperature Combustion and Infrared (IR) Detection or Thermal Conductivity Detection (TCD)
1.1 This test method covers procedures for the determination of total sulfur in petroleum products including lubricating oils containing additives, and in additive concentrates. This test method is...
July 1, 2016
Standard Test Method for Sulfur in Petroleum Products by High Temperature Combustion and Infrared (IR) Detection or Thermal Conducitivity Detection (TCD)
1.1 This test method covers procedures for the determination of total sulfur in petroleum products including lubricating oils containing additives, and in additive concentrates. This test method is...
April 1, 2015
Standard Test Method for Sulfur in Petroleum Products by High Temperature Combustion and IR Detection
1.1 This test method covers a procedure for the determination of total sulfur in petroleum products including lubricating oils containing additives, and in additive concentrates. This test method is...
June 15, 2014
Standard Test Method for Sulfur in Petroleum Products (High-Temperature Method)
1.1 This test method covers three procedures for the determination of total sulfur in petroleum products including lubricating oils containing additives, and in additive concentrates. This test...
ASTM D1552-08(2014)e1
June 15, 2014
Standard Test Method for Sulfur in Petroleum Products (High-Temperature Method)
1.1 This test method covers three procedures for the determination of total sulfur in petroleum products including lubricating oils containing additives, and in additive concentrates. This test...
December 1, 2008
Standard Test Method for Sulfur in Petroleum Products (High-Temperature Method)
1.1 This test method covers three procedures for the determination of total sulfur in petroleum products including lubricating oils containing additives, and in additive concentrates. This test...
December 1, 2007
Standard Test Method for Sulfur in Petroleum Products (High-Temperature Method)
p id="s00002">1.1 This test method covers three procedures for the determination of total sulfur in petroleum products including lubricating oils containing additives, and in additive concentrates....
March 10, 2003
Standard Test Method for Sulfur in Petroleum Products (High-Temperature Method)
1.1 This test method covers three procedures for the determination of total sulfur in petroleum products including lubricating oils containing additives, and in additive concentrates. This test...
November 10, 2001
Standard Test Method for Sulfur in Petroleum Products (High-Temperature Method)
1.1 This test method covers three procedures for the determination of total sulfur in petroleum products including lubricating oils containing additives, and in additive concentrates. This test...
November 10, 2001
Standard Test Method for Sulfur in Petroleum Products (High-Temperature Method)
1.1 This test method covers three procedures for the determination of total sulfur in petroleum products including lubricating oils containing additives, and in additive concentrates. This test...
January 1, 1995
Standard Test Method for Sulfur in Petroleum Products (High-Temperature Method)
A description is not available for this item.
January 1, 1990
Standard Test Method for Sulfur in Petroleum Products (High-Temperature Method)
A description is not available for this item.
January 1, 1983
Standard Test Method for Sulfur in Petroleum Products (High-Temperature Method)
A description is not available for this item.
Advertisement