ASTM International - ASTM F2159-14

Standard Specification for Plastic Insert Fittings Utilizing a Copper Crimp Ring for SDR9 Cross-linked Polyethylene (PEX) Tubing and SDR9 Polyethylene of Raised Temperature (PE-RT) Tubing

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 August 2014
Status: inactive
Page Count: 7
ICS Code (Plastics fittings): 23.040.45
scope:

1.1 This specification establishes requirements for sulfone plastic insert fittings and copper crimp rings for four sizes (3/8 , 1/2 , and 3/4 and 1) of cross-linked polyethylene (PEX) tubing that meet the requirements for Specification F876 and polyethylene of raised temperature (PE-RT) tubing that meet the requirements of Specifications F2623 and F2769. These fittings are intended for use in 100 psi (690 kPa) cold- and hot-water distribution systems operating at temperatures up to and including 180°F (82°C). Included are the requirements for material, molded part properties, performance, workmanship, dimensions, and markings to be used on the fittings and rings.

1.2 Units-The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 The following is an index of the appendix in this specification:

GO/NO-GO Crimp Gauges Appendix X1

1.4 The following precautionary caveat pertains only to the test method portions, Sections 11 and 12, of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.

abstract:

This specification establishes requirements for sulfone plastic insert fittings utilizing a copper crimp ring for SDR9 cross-linked polyethylene (PEX) tubing for cold- and hot-water distribution... View More

Document History

March 1, 2023
Standard Specification for Plastic Insert Fittings Utilizing a Copper Crimp Ring, or Alternate Stainless Steel Clamps for SDR9 Crosslinked Polyethylene (PEX) Tubing and SDR9 Polyethylene of Raised Temperature (PE-RT) Tubing
1.1 This specification establishes requirements for sulfone plastic insert fittings and copper crimp rings, or alternate stainless steel clamps for four sizes Nominal Tubing Sizes (NTS) (3/8 , 1/2 ,...
February 1, 2023
Standard Specification for Plastic Insert Fittings Utilizing a Copper Crimp Ring, or Alternate Stainless Steel Clamps for SDR9 Crosslinked Polyethylene (PEX) Tubing and SDR9 Polyethylene of Raised Temperature (PE-RT) Tubing
1.1 This specification establishes requirements for sulfone plastic insert fittings and copper crimp rings, or alternate stainless steel clamps for four sizes Nominal Tubing Sizes (NTS) (3/8 , 1/2 ,...
May 1, 2021
Standard Specification for Plastic Insert Fittings Utilizing a Copper Crimp Ring, or Alternate Stainless Steel Clamps for SDR9 Crosslinked Polyethylene (PEX) Tubing and SDR9 Polyethylene of Raised Temperature (PE-RT) Tubing
1.1 This specification establishes requirements for sulfone plastic insert fittings and copper crimp rings, or alternate stainless steel clamps for four sizes Nominal Tubing Sizes (NTS) (3/8 , 1/2 ,...
November 1, 2020
Standard Specification for Plastic Insert Fittings Utilizing a Copper Crimp Ring, or Alternate Stainless Steel Clamps for SDR9 Crosslinked Polyethylene (PEX) Tubing and SDR9 Polyethylene of Raised Temperature (PE-RT) Tubing
1.1 This specification establishes requirements for sulfone plastic insert fittings and copper crimp rings, or alternate stainless steel clamps for four sizes Nominal Tubing Sizes (NTS) (3/8 , 1/2 ,...
August 1, 2019
Standard Specification for Plastic Insert Fittings Utilizing a Copper Crimp Ring, or Alternate Stainless Steel Clamps for SDR9 Crosslinked Polyethylene (PEX) Tubing and SDR9 Polyethylene of Raised Temperature (PE-RT) Tubing
1.1 This specification establishes requirements for sulfone plastic insert fittings and copper crimp rings, or alternate stainless steel clamps for four sizes Nominal Tubing Sizes (NTS) (3/8 , 1/2 ,...
April 1, 2019
Standard Specification for Plastic Insert Fittings Utilizing a Copper Crimp Ring, or Alternate Stainless Steel Clamps for SDR9 Cross-linked Polyethylene (PEX) Tubing and SDR9 Polyethylene of Raised Temperature (PE-RT) Tubing
1.1 This specification establishes requirements for sulfone plastic insert fittings and copper crimp rings, or alternate stainless steel clamps for four sizes (3/8 , 1/2 , and 3/4 and 1) of...
November 1, 2018
Standard Specification for Plastic Insert Fittings Utilizing a Copper Crimp Ring for SDR9 Cross-linked Polyethylene (PEX) Tubing and SDR9 Polyethylene of Raised Temperature (PE-RT) Tubing
1.1 This specification establishes requirements for sulfone plastic insert fittings and copper crimp rings for four sizes (3/8 , 1/2 , and 3/4 and 1) of cross-linked polyethylene (PEX) tubing that...
April 1, 2018
Standard Specification for Plastic Insert Fittings Utilizing a Copper Crimp Ring for SDR9 Cross-linked Polyethylene (PEX) Tubing and SDR9 Polyethylene of Raised Temperature (PE-RT) Tubing
1.1 This specification establishes requirements for sulfone plastic insert fittings and copper crimp rings for four sizes (3/8 , 1/2 , and 3/4 and 1) of cross-linked polyethylene (PEX) tubing that...
ASTM F2159-14
August 1, 2014
Standard Specification for Plastic Insert Fittings Utilizing a Copper Crimp Ring for SDR9 Cross-linked Polyethylene (PEX) Tubing and SDR9 Polyethylene of Raised Temperature (PE-RT) Tubing
1.1 This specification establishes requirements for sulfone plastic insert fittings and copper crimp rings for four sizes (3/8 , 1/2 , and 3/4 and 1) of cross-linked polyethylene (PEX) tubing that...
April 15, 2011
Standard Specification for Plastic Insert Fittings Utilizing a Copper Crimp Ring for SDR9 Cross-linked Polyethylene (PEX) Tubing and SDR9 Polyethylene of Raised Temperature (PE-RT) Tubing
1.1 This specification establishes requirements for sulfone plastic insert fittings and copper crimp rings for four sizes (3/8, ½, and ¾ and 1) of cross-linked polyethylene (PEX) plastic tubing an...
February 1, 2010
Standard Specification for Plastic Insert Fittings Utilizing a Copper Crimp Ring for SDR9 Cross-linked Polyethylene (PEX) Tubing and SDR9 Polyethylene of Raised Temperature (PE-RT) Tubing
1.1 This specification establishes requirements for sulfone plastic insert fittings and copper crimp rings for four sizes (3/8, ½, and ¾ and 1) of cross-linked polyethylene (PEX) plastic tubing an...
December 1, 2009
Standard Specification for Plastic Insert Fittings Utilizing a Copper Crimp Ring for SDR9 Cross-linked Polyethylene (PEX) Tubing
1.1 This specification establishes requirements for sulfone plastic insert fittings and copper crimp rings for four sizes (3/8, 1/2, and ¾ and 1) of cross-linked polyethylene (PEX) plastic tubing....
May 1, 2005
Standard Specification for Plastic Insert Fittings Utilizing a Copper Crimp Ring for SDR9 Cross-linked Polyethylene (PEX) Tubing
1.1 This specification establishes requirements for sulfone plastic insert fittings and copper crimp rings for four sizes (3/8, 1/2, and 3/4 and 1) of cross-linked polyethylene (PEX) plastic tubing....
May 10, 2003
Standard Specification for Plastic Insert Fittings Utilizing a Copper Crimp Ring for SDR9 Cross-linked Polyethylene (PEX) Tubing
1.1 This specification establishes requirements for sulfone plastic insert fittings and copper crimp rings for three sizes (3/8, 1/2, and 3/4) of cross-linked polyethylene (PEX) plastic tubing. These...
May 10, 2003
Standard Specification for Plastic Insert Fittings Utilizing a Copper Crimp Ring for SDR9 Cross-linked Polyethylene (PEX) Tubing
1.1 This specification establishes requirements for sulfone plastic insert fittings and copper crimp rings for four sizes (3/8, 1/2, and 3/4 and 1) of cross-linked polyethylene (PEX) plastic tubing....
May 10, 2002
Standard Specification for Plastic Insert Fittings Utilizing a Copper Crimp Ring for SDR9 Cross-linked Polyethylene (PEX) Tubing
1.1 This specification establishes requirements for sulfone plastic insert fittings and copper crimp rings for three sizes (3/8, 1/2, and 3/4) of cross-linked polyethylene (PEX) plastic tubing. These...
December 10, 2001
Standard Specification for Plastic Insert Fittings Utilizing a Copper Crimp Ring for SDR9 Cross-linked Polyethylene (PEX) Tubing
1.1 This specification establishes requirements for sulfone plastic insert fittings and copper crimp rings for three sizes (3/8, 1/2, and 3/4) of cross-linked polyethylene (PEX) plastic tubing. These...
Advertisement