ASTM International - ASTM F2278-10a(2014)

Standard Test Method for Evaluating Paintball Barrier Netting

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2014
Status: inactive
Page Count: 4
ICS Code (Outdoor and water sports equipment): 97.220.40
significance And Use:

4.1 This method is performed to evaluate if paintball barrier netting will prevent an intact paintball or shell fragments exceeding 3 by 5 mm (0.118 by 0.197 in.) from passing through the... View More

scope:

1.1 This test method is designed to evaluate paintball barrier netting that may be used to delineate playing fields, chronograph areas, target ranges, and other "goggle-on" areas of an active paintball site. An apparatus is suggested to evaluate paintball barrier netting in a laboratory. On site testing does not require such an apparatus.

1.2 This standard is designed to be used in conjunction with Guide F2184.

1.3 The values stated in SI units are to be regarded as the standard; the inch-pound units in parentheses are provided for information only.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

April 1, 2023
Standard Test Method for Evaluating Paintball Barrier Netting
1.1 This test method is designed to evaluate paintball barrier netting that may be used to delineate playing fields, chronograph areas, target ranges, and other "goggle-on" areas of an active...
January 1, 2019
Standard Test Method for Evaluating Paintball Barrier Netting
1.1 This test method is designed to evaluate paintball barrier netting that may be used to delineate playing fields, chronograph areas, target ranges, and other “goggle-on” areas of an active...
ASTM F2278-10a(2014)
May 1, 2014
Standard Test Method for Evaluating Paintball Barrier Netting
1.1 This test method is designed to evaluate paintball barrier netting that may be used to delineate playing fields, chronograph areas, target ranges, and other “goggle-on” areas of an active...
July 1, 2010
Standard Test Method for Evaluating Paintball Barrier Netting
1.1 This test method is designed to evaluate paintball barrier netting that may be used to delineate playing fields, chronograph areas, target ranges, and other “goggle-on” areas of an active...
January 1, 2010
Standard Test Method for Evaluating Paintball Barrier Netting
1.1 This test method is designed to evaluate paintball barrier netting that may be used to delineate playing fields, chronograph areas, target ranges, and other “goggle-on” areas of an active...
May 10, 2003
Standard Test Method for Evaluating Paintball Barrier Netting
This method is performed to evaluate if paintball barrier netting will prevent an intact paintball or shell fragments exceeding 3 by 5 mm (0.118 by 0.197 in.) from passing through the netting. This...
Advertisement