ASTM International - ASTM D7022-13e1

Standard Terminology Relating to Apparel

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2013
Status: inactive
Page Count: 5
ICS Code (Clothing industry (Vocabularies)): 01.040.61
ICS Code (Clothes): 61.020
scope:

1.1 This standard is the compilation of all terminology developed by Subcommittee D13.61 on Apparel.

1.2 This terminology is unique to the Apparel industry. Meanings of the same terms used outside the industry can be found in other compilations or in dictionaries of general usage.

1.3 In addition to being a specialized dictionary, D7022 is also useful for managing the Subcommittee's terminology.

1.4 Terms listed are under the jurisdiction of Subcommittee D13.61.

1.5 For definitions of other textile terms see Terminology D123.

Advertisement