ASTM International - ASTM C513/C513M-11e1
Standard Test Method for Obtaining and Testing Specimens of Hardened Lightweight Insulating Concrete for Compressive Strength
| Organization: | ASTM International |
| Publication Date: | 1 October 2011 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Concrete and concrete products): | 91.100.30 |
significance And Use:
4.1 This test method is used to determine the compressive strength of hardened lightweight insulating concrete using samples taken from the field. The test results can be used to determine... View More
scope:
1.1 This test method covers obtaining, preparing, and testing specimens of hardened, lightweight, insulating concrete made with either lightweight aggregate conforming to Specification C332 or using preformed foam made from a foaming agent conforming to Specification C869 and having an oven-dry density not exceeding 800 kg/m3 [50 lb/ft3].
1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History