ASTM International - ASTM E1142-14b

Standard Terminology Relating to Thermophysical Properties

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 August 2014
Status: inactive
Page Count: 7
ICS Code (Metrology and measurement. Physical phenomena (Vocabularies)): 01.040.17
ICS Code (Heat. Calorimetry): 17.200.10
scope:

1.1 This is a compilation of terms and corresponding definitions commonly used in the study of thermophysical properties. Terms that are generally understood or defined adequately in other readily available sources are either not included or their sources identified.

1.2 A definition is a single sentence with additional information included in a Discussion.

1.3 Definitions of terms specific to a particular field (such as dynamic mechanical measurements) are identified with an italicized introductory phrase.

Advertisement