ASTM International - ASTM B161-05(2014)

Standard Specification for Nickel Seamless Pipe and Tube

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2014
Status: inactive
Page Count: 3
ICS Code (Nickel and chromium products): 77.150.40
scope:

1.1 This specification2 covers nickel (UNS N02200)3 and low-carbon nickel (UNS N02201)3 in the form of cold-worked seamless pipe and tube in the conditions shown in Table 1 and Table X1.1.

1.1.1 Hot-worked material is available. Properties are to be agreed upon between the manufacturer and purchaser.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations.

abstract:

This specification covers the standard requirements for nickel (UNS N02200) and low-carbon nickel (UNS N02201) in the form of cold-worked seamless pipe and tube. The material shall conform to the... View More

Document History

April 1, 2025
Standard Specification for Nickel Seamless Pipe and Tube
1.1 This specification2 covers nickel (UNS N02200)3 and low-carbon nickel (UNS N02201)3 in the form of cold-worked seamless pipe and tube in the conditions shown in Table 1 and Table A1.1. 1.1.1...
April 1, 2019
Standard Specification for Nickel Seamless Pipe and Tube
1.1 This specification2 covers nickel (UNS N02200)3 and low-carbon nickel (UNS N02201)3 in the form of cold-worked seamless pipe and tube in the conditions shown in Table 1 and Table X1.1....
ASTM B161-05(2014)
October 1, 2014
Standard Specification for Nickel Seamless Pipe and Tube
1.1 This specification2 covers nickel (UNS N02200)3 and low-carbon nickel (UNS N02201)3 in the form of cold-worked seamless pipe and tube in the conditions shown in Table 1 and Table X1.1....
October 1, 2009
Standard Specification for Nickel Seamless Pipe and Tube
1.1 This specification covers nickel (UNS N02200)* and low-carbon nickel (UNS N02201)* in the form of cold-worked seamless pipe and tube in the conditions shown in Table 1 and Table X1.1. 1.1.1...
November 1, 2005
Standard Specification for Nickel Seamless Pipe and Tube
1.1 This specification covers nickel (UNS N02200) and low-carbon nickel (UNS N02201) in the form of cold-worked seamless pipe and tube in the conditions shown in Table 1 and Table X1.1. 1.1.1...
November 1, 2005
Standard Specification for Nickel Seamless Pipe and Tube
1.1 This specification covers nickel (UNS N02200)* and low-carbon nickel (UNS N02201)* in the form of cold-worked seamless pipe and tube in the conditions shown in Table 1 and Table X1.1. 1.1.1...
June 10, 2003
Standard Specification for Nickel Seamless Pipe and Tube
1.1 This specification covers nickel (UNS N02200) and low-carbon nickel (UNS N02201) in the form of cold-worked seamless pipe and tube in the conditions shown in Table 1 and Table X1.1. 1.1.1...
May 10, 2000
Standard Specification for Nickel Seamless Pipe and Tube
1.1 This specification covers nickel (UNS N02200)* and low-carbon nickel (UNS N02201)* in the form of cold-worked seamless pipe and tube in the conditions shown in Tables 1 and X1.1. 1.1.1...
January 1, 1993
Standard Specification for Nickel Seamless Pipe and Tube
A description is not available for this item.
Advertisement