ASTM International - ASTM A746-09(2014)
Standard Specification for Ductile Iron Gravity Sewer Pipe
| Organization: | ASTM International |
| Publication Date: | 1 October 2014 |
| Status: | inactive |
| Page Count: | 23 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
scope:
1.1 This specification covers 4 to 64-in. ductile iron gravity sewer pipe centrifugally cast with push-on joints. This specification may be used for pipe with other types of joints, as may be agreed upon at the time of purchase.
1.2 This specification covers trench load design procedures for both cement-lined pipe and flexible-lined pipe. Maximum depth of cover tables are included for both types of linings.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
abstract:
This specification covers ductile iron gravity sewer pipe centrifugally cast with push-on joints. This also covers trench load design procedures for both cement-lined pipe and flexible-lined pipe.... View More
Document History