ASTM International - ASTM A920/A920M-14

Standard Specification for Steel Bars, Microalloy, Hot-Wrought, Special Quality, Mechanical Properties

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2014
Status: inactive
Page Count: 3
ICS Code (Stainless steels): 77.140.20
scope:

1.1 This specification covers hot-wrought, special quality microalloyed carbon steel bars intended for use in applications where as-rolled mechanical properties are desired. A typical end use is hydraulic cylinder shafts.

1.2 The bars shall be furnished to chemical composition and mechanical properties as provided herein. Chemical composition is based on standard carbon steel grades modified to include microalloying elements such as columbium (niobium), vanadium, or molybdenum. Three strength classes are available, designated 75 [520], 80 [550], and 100 [690], corresponding to the minimum yield strength in ksi.

1.3 Sections and sizes of bar steels available are covered in Specification A29/A29M.

1.4 Supplementary Requirements S1 to S5 are provided for use when additional controls or requirements are desired. These shall apply only when specified on the purchase order.

1.5 The values stated in either SI units or inch-pound units are to be regarded separately as standard. Within the text and tables, SI units are shown in brackets. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.6 Unless the order specifies the applicable "M" specification designation, the material shall be furnished to the inch-pound units.

abstract:

This specification covers standards for hot-wrought, special quality microalloyed carbon steel bars intended for use in applications where as-rolled mechanical properties are desired. A typical... View More

Document History

September 1, 2019
Standard Specification for Steel Bars, Microalloy, Hot-Wrought, Special Quality, Mechanical Properties
1.1 This specification covers hot-wrought, special quality microalloyed carbon steel bars intended for use in applications where as-rolled mechanical properties are desired. A typical end use is...
ASTM A920/A920M-14
October 1, 2014
Standard Specification for Steel Bars, Microalloy, Hot-Wrought, Special Quality, Mechanical Properties
1.1 This specification covers hot-wrought, special quality microalloyed carbon steel bars intended for use in applications where as-rolled mechanical properties are desired. A typical end use is...
November 1, 2007
Standard Specification for Steel Bars, Microalloy, Hot-Wrought, Special Quality, Mechanical Properties
1.1 This specification covers hot-wrought, special quality microalloyed carbon steel bars intended for use in applications where as-rolled mechanical properties are desired. A typical end use is...
September 10, 2002
Standard Specification for Steel Bars, Microalloy, Hot-Wrought, Special Quality, Mechanical Properties
1.1 This specification covers hot-wrought, special quality microalloyed carbon steel bars intended for use in applications where as-rolled mechanical properties are desired. A typical end use is...
March 10, 2002
Standard Specification for Steel Bars, Microalloy, Hot-Wrought, Special Quality, Mechanical Properties
1.1 This specification covers hot-wrought, special quality microalloyed carbon steel bars intended for use in applications where as-rolled mechanical properties are desired. A typical end use is...
March 10, 2002
Standard Specification for Steel Bars, Microalloy, Hot-Wrought, Special Quality, Mechanical Properties
1.1 This specification covers hot-wrought, special quality microalloyed carbon steel bars intended for use in applications where as-rolled mechanical properties are desired. A typical end use is...
Advertisement