ASTM International - ASTM A1045-10(2014)

Standard Specification for Flexible Poly (Vinyl Chloride) (PVC) Gaskets used in Connection of Vitreous China Plumbing Fixtures to Sanitary Drainage Systems

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2014
Status: inactive
Page Count: 5
ICS Code (Seals, glands): 21.140
ICS Code (Sanitary installations): 91.140.70
scope:

1.1 This specification covers material and performance requirements for plasticized PVC compression gaskets used in the connection of residential and commercial vitreous china plumbing fixtures to 2, 3 and 4-in. sanitary drain lines. These type gaskets are inserted into and compress against the inside diameter of the sewer pipe, closet or urinal flange while attaching to the vitreous china plumbing fixture with a flexible adhesive. The result is a gas- and water-tight seal.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, is any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and to determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2021
Standard Specification for Flexible Poly (Vinyl Chloride) (PVC) Gaskets Used in Connection of Vitreous China Plumbing Fixtures to Sanitary Drainage Systems
1.1 This specification covers material and performance requirements for plasticized PVC compression gaskets used in the connection of residential and commercial vitreous china plumbing fixtures to...
May 1, 2017
Standard Specification for Flexible Poly (Vinyl Chloride) (PVC) Gaskets used in Connection of Vitreous China Plumbing Fixtures to Sanitary Drainage Systems
1.1 This specification covers material and performance requirements for plasticized PVC compression gaskets used in the connection of residential and commercial vitreous china plumbing fixtures to...
ASTM A1045-10(2014)
October 1, 2014
Standard Specification for Flexible Poly (Vinyl Chloride) (PVC) Gaskets used in Connection of Vitreous China Plumbing Fixtures to Sanitary Drainage Systems
1.1 This specification covers material and performance requirements for plasticized PVC compression gaskets used in the connection of residential and commercial vitreous china plumbing fixtures to 2,...
December 15, 2010
Standard Specification for Flexible Poly (Vinyl Chloride) (PVC) Gaskets used in Connection of Vitreous China Plumbing Fixtures to Sanitary Drainage Systems
1.1 This specification covers material and performance requirements for plasticized PVC compression gaskets used in the connection of residential and commercial vitreous china plumbing fixtures to 2,...
October 1, 2008
Standard Specification for Flexible Poly (Vinyl Chloride) (PVC) Gaskets used in Connection of Water Closets to Sanitary Drainage System
1.1 This specification covers material and performance requirements for plasticized PVC compression gaskets used in the connection of residential and commercial water closets to 3 and 4-in. sanitary...
June 1, 2005
Standard Specification for Flexible Poly (Vinyl Chloride) (PVC) Gaskets used in Connection of Water Closets to Sanitary Drainage System
1.1 This specification covers material and performance requirements for plasticized PVC compression gaskets used in the connection of residential and commercial water closets to 3 and 4-in. sanitary...
Advertisement