ASTM International - ASTM D6624-14
Standard Practice for Determining a Flow-Proportioned Average Property Value (FPAPV) for a Collected Batch of Process Stream Material Using Stream Analyzer Data
| Organization: | ASTM International |
| Publication Date: | 1 October 2014 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Test conditions and procedures in general): | 19.020 |
significance And Use:
4.1 Contractual or local regulation, or both, permitting, the FPAPV calculated according to this practice can be used to represent the average property of the quantity of material... View More
scope:
1.1 This practice covers a technique for calculating a flow-proportioned average property value (FPAPV) for a batch of in-line blended product or process stream material that is collected over time and isolated in a storage tank or vessel, using a combination of on-line or at-line measurements taken at regular intervals of the property and flow rates.
1.2 The FPAPV methodology uses regularly collected on- line or at-line process analyzer measurements, flow, and assessment of other appropriate process measurements or values, to calculate a flow-proportioned average property value in accordance with flow quantity units of material produced.
1.3 When the collecting vessel contains a heel (retained material prior to receipt of the production batch), both the property value and quantity of the heel material can be predetermined and factored into the calculation of the FPAPV for the new batch.
1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History