ASTM International - ASTM F694-02
Standard Test Method for Heel-Attaching Strength of Women's Shoes
| Organization: | ASTM International |
| Publication Date: | 10 July 2002 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Footwear): | 61.060 |
scope:
1.1 This test method covers the determination of heel attachment strength on women's and misses' shoes through application of a static load to the heel. Shoe heels may be made of various materials, including wood, plastic, leather, or rubber. The heels may be attached to the shoe body with nails, screws, staples, cement, or a combination of these.
1.2 This test method is applicable for testing heel heights 11/2 in. (38 mm) and higher. (Heel heights are manufactured in 1/8-in. increments.) This testing is applicable for front or back of heel.
Document History