ASTM International - ASTM F1043-14

Standard Specification for Strength and Protective Coatings on Steel Industrial Fence Framework

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2014
Status: inactive
Page Count: 7
ICS Code (External structures): 91.090
scope:

1.1 This specification covers the strength and protective coating requirements for industrial steel fence framework. The intended use is for all types of fence, including but not limited to, chain link, expanded metal, wire mesh both welded and woven, PVC and wood. Consult fencing product manufacturer for post spacing requirements. Post spacings for chain link fence are not to exceed 10 ft. (For additional information, see CLFMI Guide WLG2445.)

1.1.1 Caution Regarding Windload-If additives to the fence, such as windscreen, inserts, or signage are required, it is advisable to use stronger framework and fittings, to reduce the on-center spacing of posts, or to add back bracing. Factors to consider when determining windload include the type of screening material to be used, area of fence to be covered and local wind conditions.

1.2 Posts and rails may have any cross-sectional shape meeting the requirements herein. The shapes may be formed and welded, cold formed, hot rolled, or extruded.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification covers the strength and protective coating requirements for industrial steel chain link fence framework. Maximum allowable heights of framework and post spacing are to be based... View More

Document History

November 1, 2022
Standard Specification for Strength and Protective Coatings on Steel Industrial Fence Framework
1.1 This specification covers the strength and protective coating requirements for industrial steel fence framework. The intended use is for all types of fence, including but not limited to, chain...
March 1, 2018
Standard Specification for Strength and Protective Coatings on Steel Industrial Fence Framework
1.1 This specification covers the strength and protective coating requirements for industrial steel fence framework. The intended use is for all types of fence, including but not limited to, chain...
June 1, 2017
Standard Specification for Strength and Protective Coatings on Steel Industrial Fence Framework
1.1 This specification covers the strength and protective coating requirements for industrial steel fence framework. The intended use is for all types of fence, including but not limited to, chain...
February 1, 2017
Standard Specification for Strength and Protective Coatings on Steel Industrial Fence Framework
1.1 This specification covers the strength and protective coating requirements for industrial steel fence framework. The intended use is for all types of fence, including but not limited to, chain...
June 1, 2016
Standard Specification for Strength and Protective Coatings on Steel Industrial Fence Framework
1.1 This specification covers the strength and protective coating requirements for industrial steel fence framework. The intended use is for all types of fence, including but not limited to, chain...
February 1, 2016
Standard Specification for Strength and Protective Coatings on Steel Industrial Fence Framework
1.1 This specification covers the strength and protective coating requirements for industrial steel fence framework. The intended use is for all types of fence, including but not limited to, chain...
ASTM F1043-14
October 1, 2014
Standard Specification for Strength and Protective Coatings on Steel Industrial Fence Framework
1.1 This specification covers the strength and protective coating requirements for industrial steel fence framework. The intended use is for all types of fence, including but not limited to, chain...
November 1, 2013
Standard Specification for Strength and Protective Coatings on Steel Industrial Fence Framework
1.1 This specification covers the strength and protective coating requirements for industrial steel fence framework. The intended use is for all types of fence, including but not limited to, chain...
November 15, 2012
Standard Specification for Strength and Protective Coatings on Steel Industrial Fence Framework
1.1 This specification covers the strength and protective coating requirements for industrial steel fence framework. The intended use is for all types of fence, including but not limited to, chain...
June 1, 2011
Standard Specification for Strength and Protective Coatings on Steel Industrial Chain Link Fence Framework
1.1 This specification covers the strength and protective coating requirements for industrial steel fence framework. The intended use is for all types of fence, including but not limited to, chain...
February 1, 2011
Standard Specification for Strength and Protective Coatings on Steel Industrial Chain Link Fence Framework
1.1 This specification covers the strength and protective coating requirements for industrial steel fence framework. The intended use is for all types of fence, including but not limited to, chain...
November 1, 2010
Standard Specification for Strength and Protective Coatings on Steel Industrial Chain Link Fence Framework
1.1 This specification covers the strength and protective coating requirements for industrial steel fence framework. The intended use is for all types of fence, including but not limited to, chain...
August 1, 2008
Standard Specification for Strength and Protective Coatings on Steel Industrial Chain Link Fence Framework
1.1 This specification covers the strength and protective coating requirements for industrial steel chain link fence framework. Maximum allowable heights of framework and post spacing are to be based...
October 1, 2006
Standard Specification for Strength and Protective Coatings on Steel Industrial Chain Link Fence Framework
1.1 This specification covers the strength and protective coating requirements for industrial steel chain link fence framework. Maximum allowable heights of framework and post spacing are to be based...
October 1, 2004
Standard Specification for Strength and Protective Coatings on Metal Industrial Chain Link Fence Framework
1.1 This specification covers the strength and protective coating requirements for industrial steel chain link fence framework. Maximum allowable heights of framework and post spacing are to be based...
August 10, 2003
Standard Specification for Strength and Protective Coatings on Metal Industrial Chain Link Fence Framework
1.1 This specification covers the strength and protective coating requirements for industrial steel chain link fence framework. Maximum allowable heights of framework and post spacing are to be based...
July 10, 2000
Standard Specification for Strength and Protective Coatings on Metal Industrial Chain Link Fence Framework
1.1 This specification covers the strength and protective coating requirements for industrial metal chain link fence framework up to 12 ft (3.66 m) maximum height with a post spacing not to exceed 10...
Advertisement