ASTM International - ASTM F697-00

Standard Practice for Care and Use of Athletic Mouth Protectors

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 June 2000
Status: inactive
Page Count: 2
ICS Code (Head protective equipment): 13.340.20
scope:

1.1 This practice covers the care and use of intraoral mouthguards as protective equipment for sports.

1.2 Mouthguards, as described herein, refer to either Type I, Type II, or Type III mouthguards as classified in Section 2.

1.3 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

March 15, 2016
Standard Practice for Care and Use of Athletic Mouth Protectors
1.1 This practice covers the care and use of intraoral mouth protectors as protective equipment for sports. Mouth protectors includes what are commonly termed mouth guards. 1.2 Mouth protectors, as...
November 1, 2006
Standard Practice for Care and Use of Athletic Mouth Protectors (Withdrawn 2015)
1.1 This practice covers the care and use of intraoral mouth protectors as protective equipment for sports. 1.2 Mouth protectors, as described herein, refer to either Type I, Type II, or Type III...
ASTM F697-00
June 10, 2000
Standard Practice for Care and Use of Athletic Mouth Protectors
1.1 This practice covers the care and use of intraoral mouthguards as protective equipment for sports. 1.2 Mouthguards, as described herein, refer to either Type I, Type II, or Type III mouthguards...
Advertisement