ASTM International - ASTM E754-80(2014)e1
Standard Test Method for Pullout Resistance of Ties and Anchors Embedded in Masonry Mortar Joints
| Organization: | ASTM International |
| Publication Date: | 1 October 2014 |
| Status: | inactive |
| Page Count: | 8 |
| ICS Code (Elements of buildings in general): | 91.060.01 |
significance And Use:
5.1 This test method is intended to provide a simple inexpensive means of generating conservative, comparative data on pullout strengths of various ties and anchors used with different types of... View More
scope:
1.1 This test method provides procedures for determining the ability of individual masonry ties and anchors to resist extraction from a masonry mortar joint.
1.2 Two laboratory testing procedures are provided for use with test specimens which consist of a masonry tie or anchor embedded in mortar between twin stack-bonded masonry units.
1.2.1 Procedure A-For use with small (brick-size) masonry units.
1.2.2 Procedure B-For use with large (block-size) masonry units.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 This standard does not purport to address the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History